The SY10ELT28KG is a mixed signal translator designed for unidirectional signal conversion between TTL and differential PECL levels. It operates with a power supply of 5V and features a wide temperature range from -40°C to +85°C, making it suitable for various applications. The device boasts a maximum frequency of over 160MHz and low propagation delays, with PECL-to-TTL propagation delay under 5.5ns and TTL-to-PECL propagation delay under 1.3ns. The SY10ELT28KG is available in both 8-pin MSOP and SOIC packages, facilitating integration into compact designs. It includes internal pulldown resistors for PECL inputs and defaults to low for QTTL outputs when inputs are left open. The product is designed to meet stringent electrical characteristics, ensuring reliable performance in demanding environments.
Win Source Part Number: 1256128-SY10ELT28KG
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Series: 10ELT
Package: Tube
Number of Circuits: 1
Standard Package: 100
Mounting: SMD (SMT)
Output Type: Differential
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 2
Input Signal: TTL, PECL
Output Signal: PECL, TTL
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 576-2032-5,SY10ELT28
Base Product Number: 10ELT28
Product Status: Obsolete
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-MSOP
IC TRNSLTR UNIDIRECTIONAL 8MSOP
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 1256128-SY10ELT28KG | SY10ELT28KG | SY10ELT28KG |
| Product Name | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Translators, Level Shifters | Logic - Translators, Level Shifters |
| Logic Family | TTL; ECL; PECL; TTL, PECL | TTL; ECL; PECL; TTL, PECL |