Microchip Technology, Inc. SY89323L

Description
The SY89323L is a dual differential LVPECL-to-LVTTL translator. Because LVPECL (Low Voltage Positive ECL) levels are used, only +3.3V and ground are required. The SY89323L is functionally equivalent to the SY100EPT23L, but in an ultra-small 8-pin MLF® package that features a 70% smaller footprint. The ultra-small package and the dual gate design of the SY89823L make it ideal for applications that require the translation of a clock and data signal in a minimal space. The inputs are compatible with 10k and 100k input levels and any standard differential LVPECL input referenced to a VCC of 3.3V. Additional Features 3.3V power supply 1.9ns typical propagation delay Maximum frequency > 275MHz Differential LVPECL inputs 24mA LVTTL outputs Flow-through pinouts Internal input resistors: pull-down on IN, pull-down and pull-up on /IN Q output will default LOW with inputs open Available in ultra-small 8-pin MLF® (2mm x 2mm) package
Datasheet
Description
The SY89323L is a dual differential LVPECL-to-LVTTL translator. Because LVPECL (Low Voltage Positive ECL) levels are used, only +3.3V and ground are required. The SY89323L is functionally equivalent to the SY100EPT23L, but in an ultra-small 8-pin MLF® package that features a 70% smaller footprint. The ultra-small package and the dual gate design of the SY89823L make it ideal for applications that require the translation of a clock and data signal in a minimal space. The inputs are compatible with 10k and 100k input levels and any standard differential LVPECL input referenced to a VCC of 3.3V. Additional Features 3.3V power supply 1.9ns typical propagation delay Maximum frequency > 275MHz Differential LVPECL inputs 24mA LVTTL outputs Flow-through pinouts Internal input resistors: pull-down on IN, pull-down and pull-up on /IN Q output will default LOW with inputs open Available in ultra-small 8-pin MLF® (2mm x 2mm) package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY89323L - Microchip Technology, Inc.
Chandler, AZ, United States
The SY89323L is a dual differential LVPECL-to-LVTTL translator. Because LVPECL (Low Voltage Positive ECL) levels are used, only +3.3V and ground are required. The SY89323L is functionally equivalent to the SY100EPT23L, but in an ultra-small 8-pin MLF® package that features a 70% smaller footprint. The ultra-small package and the dual gate design of the SY89823L make it ideal for applications that require the translation of a clock and data signal in a minimal space. The inputs are compatible with 10k and 100k input levels and any standard differential LVPECL input referenced to a VCC of 3.3V. Additional Features 3.3V power supply 1.9ns typical propagation delay Maximum frequency > 275MHz Differential LVPECL inputs 24mA LVTTL outputs Flow-through pinouts Internal input resistors: pull-down on IN, pull-down and pull-up on /IN Q output will default LOW with inputs open Available in ultra-small 8-pin MLF® (2mm x 2mm) package

The SY89323L is a dual differential LVPECL-to-LVTTL translator. Because LVPECL (Low Voltage Positive ECL) levels are used, only +3.3V and ground are required. The SY89323L is functionally equivalent to the SY100EPT23L, but in an ultra-small 8-pin MLF® package that features a 70% smaller footprint. The ultra-small package and the dual gate design of the SY89823L make it ideal for applications that require the translation of a clock and data signal in a minimal space. The inputs are compatible with 10k and 100k input levels and any standard differential LVPECL input referenced to a VCC of 3.3V.

Additional Features

    • 3.3V power supply
    • 1.9ns typical propagation delay
    • Maximum frequency > 275MHz
    • Differential LVPECL inputs
    • 24mA LVTTL outputs
    • Flow-through pinouts
    • Internal input resistors: pull-down on IN, pull-down and pull-up on /IN
    • Q output will default LOW with inputs open
    • Available in ultra-small 8-pin MLF® (2mm x 2mm) package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Logic Level Translators
Product Number SY89323L
Logic Family LVTTL
Package Type ['VDFN']
Input Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1899278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family LVCMOS/LVTTL
Package Type SOT-23
Output Type 3-State; 3 State
View Details
Logic - Translators, Level Shifters - MAX3372EEBL+ - Lingto Electronic Limited
Specs
Logic Family LVCMOS
View Details
Translators, Level Shifters - 1727-8052-1-ND - DigiKey
Specs
Package Type 6-XFDFN
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers