Microchip Technology, Inc. SY89329V

Description
The SY89329V is a TTL/CMOS-to-differen tial PECL translator. Capable of running from a 3.3V or 5V supply, the part can be used in either LVTTL/LVCMOS/LVPECL or TTL/CMOS/PECL systems.The device requires only a single positive supply of 3.3V or 5V; no negative supply is required.The ultra-small 8-pin MLF™ package of the SY89329V makes it ideal for applications where space, performance, and low power are at a premium. For applications that require a dual translator in this same ultra-small MLF™ package, consider the SY89322V. Additional Features Guaranteed AC performance over temp and voltage: DC-to-800MHz fMAX <100ps IN-to-OUT tpd Ultra-low jitter design: <1psRMS random jitter <10psPP deterministic jitter <1psRMS cycle-to-cycle jitter <1psPP total jitter (clock) Differential LVPECL output ICC max. 20mA Q output will default HIGH with inputs open Power supply 3.3V ±10% or 5.0V ±10% -40°C to +85°C temperature range Available in ultra-small 8-pin (2mm x 2mm) MLF™ package
Datasheet
Description
The SY89329V is a TTL/CMOS-to-differen tial PECL translator. Capable of running from a 3.3V or 5V supply, the part can be used in either LVTTL/LVCMOS/LVPECL or TTL/CMOS/PECL systems.The device requires only a single positive supply of 3.3V or 5V; no negative supply is required.The ultra-small 8-pin MLF™ package of the SY89329V makes it ideal for applications where space, performance, and low power are at a premium. For applications that require a dual translator in this same ultra-small MLF™ package, consider the SY89322V. Additional Features Guaranteed AC performance over temp and voltage: DC-to-800MHz fMAX <100ps IN-to-OUT tpd Ultra-low jitter design: <1psRMS random jitter <10psPP deterministic jitter <1psRMS cycle-to-cycle jitter <1psPP total jitter (clock) Differential LVPECL output ICC max. 20mA Q output will default HIGH with inputs open Power supply 3.3V ±10% or 5.0V ±10% -40°C to +85°C temperature range Available in ultra-small 8-pin (2mm x 2mm) MLF™ package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY89329V - Microchip Technology, Inc.
Chandler, AZ, United States
The SY89329V is a TTL/CMOS-to-differen tial PECL translator. Capable of running from a 3.3V or 5V supply, the part can be used in either LVTTL/LVCMOS/LVPECL or TTL/CMOS/PECL systems.The device requires only a single positive supply of 3.3V or 5V; no negative supply is required.The ultra-small 8-pin MLF™ package of the SY89329V makes it ideal for applications where space, performance, and low power are at a premium. For applications that require a dual translator in this same ultra-small MLF™ package, consider the SY89322V. Additional Features Guaranteed AC performance over temp and voltage: DC-to-800MHz fMAX <100ps IN-to-OUT tpd Ultra-low jitter design: <1psRMS random jitter <10psPP deterministic jitter <1psRMS cycle-to-cycle jitter <1psPP total jitter (clock) Differential LVPECL output ICC max. 20mA Q output will default HIGH with inputs open Power supply 3.3V ±10% or 5.0V ±10% -40°C to +85°C temperature range Available in ultra-small 8-pin (2mm x 2mm) MLF™ package

The SY89329V is a TTL/CMOS-to-differential PECL translator. Capable of running from a 3.3V or 5V supply, the part can be used in either LVTTL/LVCMOS/LVPECL or TTL/CMOS/PECL systems.The device requires only a single positive supply of 3.3V or 5V; no negative supply is required.The ultra-small 8-pin MLF™ package of the SY89329V makes it ideal for applications where space, performance, and low power are at a premium. For applications that require a dual translator in this same ultra-small MLF™ package, consider the SY89322V.

Additional Features

    • Guaranteed AC performance over temp and voltage:
      • DC-to-800MHz fMAX
      • <100ps IN-to-OUT tpd
    • Ultra-low jitter design:
      • <1psRMS random jitter
      • <10psPP deterministic jitter
      • <1psRMS cycle-to-cycle jitter
      • <1psPP total jitter (clock)
    • Differential LVPECL output
    • ICC max. 20mA
    • Q output will default HIGH with inputs open
    • Power supply 3.3V ±10% or 5.0V ±10%
    • -40°C to +85°C temperature range
    • Available in ultra-small 8-pin (2mm x 2mm) MLF™ package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Logic Level Translators
Product Number SY89329V
Logic Family LVPECL
Package Type ['VDFN']
Input Voltage 3.3 to 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 216281 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SSOP; TSSOP; TSSOP
Features RoHS
View Details
SN74GTLP1394 2-Bit LVTTL-to-GTLP Adj-Edge-Rate Bus Xcvr w/Split LVTTL Port, Feedback Path, & Selectable Polarity - SN74GTLP1394DR - Texas Instruments
Specs
Logic Family TTL; GTL
Package Type TSSOP,TVSOP,SOIC,VQFN
Input Voltage 3.15 to 3.45 volts
View Details
5 suppliers
Translators, Level Shifters - 1727-AXP1T34GSHTR-ND - DigiKey
Specs
Package Type 6-XFDFN
Output Type Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details