Mixed Signal Translator Unidirectional 1 Circuit 4 Channel 20-PLCC (9x9)
Win Source Part Number: 1256103-SY10H350JC
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Series: 10H
Package: Tube
Number of Circuits: 1
Standard Package: 48
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 4
Input Signal: PECL
Output Signal: TTL
Package / Case: 20-LCC (J-Lead)
Supplier Device Package: 20-PLCC (9x9)
Temperature Range - Operating: 0°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: 10H350
RoHS Status: RoHS non-compliant
Mixed Signal Translator Unidirectional 1 Circuit 4 Channel 20-PLCC (9x9)
IC TRNSLTR UNIDIRECTIONAL 20PLCC
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | SY10H350JC-ND | 1256103-SY10H350JC | SY10H350JC | SY10H350JC |
| Product Name | Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Translators, Level Shifters | Logic - Translators, Level Shifters |
| Logic Family | TTL; PECL | TTL; ECL; PECL; PECL | ECL; PECL; PECL |