Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Translators, Level Shifters SY10EPT28LZI-TR

Description
Win Source Part Number: 1256125-SY10EPT28LZI -TR Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 10EPT Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Differential, Single-Ended Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 2 Input Signal: LVPECL, LVTTL Output Signal: LVPECL, LVTTL Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY10EPT28LZI TR,SY10EPT28LZITR,SY 10EPT28LZITR,SY10EPT 28LZI TR Base Product Number: 10EPT28 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1256125-SY10EPT28LZI -TR Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 10EPT Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Differential, Single-Ended Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 2 Input Signal: LVPECL, LVTTL Output Signal: LVPECL, LVTTL Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY10EPT28LZI TR,SY10EPT28LZITR,SY 10EPT28LZITR,SY10EPT 28LZI TR Base Product Number: 10EPT28 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1256125-SY10EPT28LZI-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1256125-SY10EPT28LZI-TR
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1256125-SY10EPT28LZI-TR
Win Source Part Number: 1256125-SY10EPT28LZI -TR Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 10EPT Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Differential, Single-Ended Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 2 Input Signal: LVPECL, LVTTL Output Signal: LVPECL, LVTTL Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY10EPT28LZI TR,SY10EPT28LZITR,SY 10EPT28LZITR,SY10EPT 28LZI TR Base Product Number: 10EPT28 RoHS Status: RoHS non-compliant

Win Source Part Number: 1256125-SY10EPT28LZI-TR
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Series: 10EPT
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: Differential, Single-Ended
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 2
Input Signal: LVPECL, LVTTL
Output Signal: LVPECL, LVTTL
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY10EPT28LZI TR,SY10EPT28LZITR,SY10EPT28LZITR,SY10EPT28LZI TR
Base Product Number: 10EPT28
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Shenzhen, China
Logic - Translators, Level Shifters
SY10EPT28LZI-TR
Logic - Translators, Level Shifters SY10EPT28LZI-TR
IC TRNSLTR UNIDIRECTIONAL 8SOIC

IC TRNSLTR UNIDIRECTIONAL 8SOIC

Supplier's Site Datasheet
Translators, Level Shifters - SY10EPT28LZI-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
SY10EPT28LZI-TR
Translators, Level Shifters SY10EPT28LZI-TR
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-SOIC

Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 1256125-SY10EPT28LZI-TR SY10EPT28LZI-TR SY10EPT28LZI-TR
Product Name Integrated Circuits (ICs) - Logic - Translators, Level Shifters Logic - Translators, Level Shifters Translators, Level Shifters
Logic Family TTL; ECL; PECL; LVPECL, LVTTL TTL; ECL; PECL; LVPECL, LVTTL
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1904898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type Sct0
Output Type 3 state, open drain
View Details
Logic - Translators, Level Shifters - 74AVC20T245BX,518 - Lingto Electronic Limited
Specs
Translation Both
View Details
2 suppliers