Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Translators, Level Shifters SY100E417JY

Description
Win Source Part Number: 1256203-SY100E417JY Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 100E Package: Tube Number of Circuits: 1 Standard Package: 38 Mounting: SMD (SMT) Output Type: Differential Translator Type: Mixed Signal Channel Type: Bidirectional Channels per Circuit: 5 Input Signal: LVPECL, PECL Output Signal: PECL, LVPECL Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 576-2442,SY100E417JY Base Product Number: 100E417 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1256203-SY100E417JY Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 100E Package: Tube Number of Circuits: 1 Standard Package: 38 Mounting: SMD (SMT) Output Type: Differential Translator Type: Mixed Signal Channel Type: Bidirectional Channels per Circuit: 5 Input Signal: LVPECL, PECL Output Signal: PECL, LVPECL Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 576-2442,SY100E417JY Base Product Number: 100E417 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1256203-SY100E417JY - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1256203-SY100E417JY
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1256203-SY100E417JY
Win Source Part Number: 1256203-SY100E417JY Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 100E Package: Tube Number of Circuits: 1 Standard Package: 38 Mounting: SMD (SMT) Output Type: Differential Translator Type: Mixed Signal Channel Type: Bidirectional Channels per Circuit: 5 Input Signal: LVPECL, PECL Output Signal: PECL, LVPECL Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 576-2442,SY100E417JY Base Product Number: 100E417 Product Status: Obsolete

Win Source Part Number: 1256203-SY100E417JY
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Series: 100E
Package: Tube
Number of Circuits: 1
Standard Package: 38
Mounting: SMD (SMT)
Output Type: Differential
Translator Type: Mixed Signal
Channel Type: Bidirectional
Channels per Circuit: 5
Input Signal: LVPECL, PECL
Output Signal: PECL, LVPECL
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC (11.48x11.48)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 576-2442,SY100E417JY
Base Product Number: 100E417
Product Status: Obsolete

Buy Now Datasheet
Translators, Level Shifters - SY100E417JY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
SY100E417JY
Translators, Level Shifters SY100E417JY
Mixed Signal Translator Bidirectional 1 Circuit 5 Channel 28-PLCC (11.48x11.48)

Mixed Signal Translator Bidirectional 1 Circuit 5 Channel 28-PLCC (11.48x11.48)

Buy Now Datasheet
Logic - Translators, Level Shifters - SY100E417JY - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
SY100E417JY
Logic - Translators, Level Shifters SY100E417JY
IC TRNSLTR BIDIRECTIONAL 28PLCC

IC TRNSLTR BIDIRECTIONAL 28PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 1256203-SY100E417JY SY100E417JY SY100E417JY
Product Name Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters Logic - Translators, Level Shifters
Logic Family ECL; PECL; LVPECL, PECL ECL; PECL; LVPECL, PECL
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 28-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1904895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type SSOP; Tssop
Output Type 3 state
View Details
Translators, Level Shifters - 1727-LSF0108PWJDKR-ND - DigiKey
Specs
Package Type TSSOP; "20-TSSOP (0.173"", 4.40mm Width)"
Output Type Open Drain; Push-Pull
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
6 suppliers
SN10KHT5541 Octal ECL-to-TTL Translator With 3-State Outputs - SN10KHT5541NT - Texas Instruments
Specs
Logic Family TTL; ECL
Package Type PDIP,SOIC
Propagation Delay 6.2 ns
View Details
4 suppliers