Microchip Technology, Inc. Translators, Level Shifters SY10ELT21LZC-TR

Description
Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-SOIC
Request a Quote Datasheet
Description
Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - SY10ELT21LZC-TR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
SY10ELT21LZC-TR-ND
Translators, Level Shifters SY10ELT21LZC-TR-ND
Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-SOIC

Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1256142-SY10ELT21LZC-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1256142-SY10ELT21LZC-TR
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1256142-SY10ELT21LZC-TR
Win Source Part Number: 1256142-SY10ELT21LZC -TR Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 10ELT Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 1 Input Signal: LVPECL Output Signal: LVTTL Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY10ELT21LZC TR,SY10ELT21LZC TR,SY10ELT21LZCTR,SY 10ELT21LZCTR Base Product Number: 10ELT21 RoHS Status: RoHS non-compliant

Win Source Part Number: 1256142-SY10ELT21LZC-TR
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Series: 10ELT
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: Non-Inverted
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 1
Input Signal: LVPECL
Output Signal: LVTTL
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY10ELT21LZC TR,SY10ELT21LZC TR,SY10ELT21LZCTR,SY10ELT21LZCTR
Base Product Number: 10ELT21
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Translators, Level Shifters - SY10ELT21LZC-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
SY10ELT21LZC-TR
Translators, Level Shifters SY10ELT21LZC-TR
Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-SOIC

Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-SOIC

Buy Now Datasheet
Shenzhen, China
Logic - Translators, Level Shifters
SY10ELT21LZC-TR
Logic - Translators, Level Shifters SY10ELT21LZC-TR
IC TRNSLTR UNIDIRECTIONAL 8SOIC

IC TRNSLTR UNIDIRECTIONAL 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number SY10ELT21LZC-TR-ND 1256142-SY10ELT21LZC-TR SY10ELT21LZC-TR SY10ELT21LZC-TR
Product Name Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters Logic - Translators, Level Shifters
Logic Family TTL; PECL TTL; ECL; PECL; LVPECL ECL; PECL; LVPECL
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Translators, Level Shifters - CD4504BE - Lingto Electronic Limited
Specs
Logic Family TTL; CMOS
View Details
SN74GTL16616 17-Bit LVTTL-To-GTL/GTL+ Universal Bus Transceivers With Buffered Clock Outputs - SN74GTL16616DGGR - Texas Instruments
Specs
Logic Family TTL; GTL
Package Type SSOP,TSSOP
Input Voltage 3.15 to 5.25 volts
View Details
Translators, Level Shifters - 1727-74AVCH1T45GS,132TR-ND - DigiKey
Specs
Package Type 6-XFDFN
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers