Microchip Technology, Inc. Translators, Level Shifters SY89222LMG-TR

Description
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-MLF® (2x2)
Request a Quote Datasheet
Description
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-MLF® (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - 576-2947-1-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
576-2947-1-ND
Translators, Level Shifters 576-2947-1-ND
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-MLF® (2x2)

Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-MLF® (2x2)

Buy Now Datasheet
Translators, Level Shifters - 576-2947-2-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
576-2947-2-ND
Translators, Level Shifters 576-2947-2-ND
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-MLF® (2x2)

Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-MLF® (2x2)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1256096-SY89222LMG-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1256096-SY89222LMG-TR
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1256096-SY89222LMG-TR
Win Source Part Number: 1256096-SY89222LMG-T R Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: SY89 Package: Tape & Reel Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 2 Input Signal: TTL Output Signal: PECL Package / Case: 8-VFDFN Exposed Pad, 8-MLF® Supplier Device Package: 8-MLF® (2x2) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 576-2947-6,576-2947- 2,SY89222LMGTR,SY892 22LMGTR,576-2947-1,S Y89222LMG TR,SY89222LMG TR Base Product Number: SY89222

Win Source Part Number: 1256096-SY89222LMG-TR
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Series: SY89
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: Differential
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 2
Input Signal: TTL
Output Signal: PECL
Package / Case: 8-VFDFN Exposed Pad, 8-MLF®
Supplier Device Package: 8-MLF® (2x2)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 576-2947-6,576-2947-2,SY89222LMGTR,SY89222LMGTR,576-2947-1,SY89222LMG TR,SY89222LMG TR
Base Product Number: SY89222

Buy Now Datasheet
Logic - Translators, Level Shifters - SY89222LMG-TR - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
SY89222LMG-TR
Logic - Translators, Level Shifters SY89222LMG-TR
IC TRNSLTR UNIDIRECTIONAL 8MLF

IC TRNSLTR UNIDIRECTIONAL 8MLF

Supplier's Site Datasheet
Translators, Level Shifters - SY89222LMG-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
SY89222LMG-TR
Translators, Level Shifters SY89222LMG-TR
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-MLF® (2x2)

Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-MLF® (2x2)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - SY89222LMG-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
SY89222LMG-TR
Integrated Circuits (ICs) - Logic - Translators, Level Shifters SY89222LMG-TR
IC TRANSLTR UNIDIRECTIONAL 8MLF

IC TRANSLTR UNIDIRECTIONAL 8MLF

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 576-2947-1-ND 1256096-SY89222LMG-TR SY89222LMG-TR SY89222LMG-TR SY89222LMG-TR
Product Name Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Logic - Translators, Level Shifters Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Logic Family TTL; PECL TTL; ECL; PECL; TTL TTL; TTL
Unlock Full Specs
to access all available technical data

Similar Products

Translators, Level Shifters - 296-74AVCH2T45DCTTE4TR-ND - DigiKey
Specs
Package Type "8-LSSOP, 8-MSOP (0.110"", 2.80mm Width)"
Output Type 3-State
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Translators, Level Shifters - 1727-6855-6-ND - DigiKey
Specs
Package Type 6-XFDFN
Output Type Single-Ended
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Logic - Translators, Level Shifters - FXM2IC102L8X - Lingto Electronic Limited
Specs
Translation Both
Features Auto-direction Sensing
View Details