Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Translators, Level Shifters SY10H350JZ-TR

Description
Win Source Part Number: 1140769-SY10H350JZ-T R Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 10H Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 750 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 4 Input Signal: PECL Output Signal: TTL Package / Case: 20-LCC (J-Lead) Supplier Device Package: 20-PLCC (9x9) Temperature Range - Operating: 0°C ~ 85°C (TA) Alternative Parts (Cross-Reference): SY10H350JZ TR; SY10H350JZTR; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY10H350JZ TR,SY10H350JZTR,SY10 H350JZTR-ND,MICMICSY 10H350JZ-TR,SY10H350 JZ TR-ND,2156-SY10H350J Z-TR Base Product Number: 10H350 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1140769-SY10H350JZ-T R Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 10H Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 750 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 4 Input Signal: PECL Output Signal: TTL Package / Case: 20-LCC (J-Lead) Supplier Device Package: 20-PLCC (9x9) Temperature Range - Operating: 0°C ~ 85°C (TA) Alternative Parts (Cross-Reference): SY10H350JZ TR; SY10H350JZTR; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY10H350JZ TR,SY10H350JZTR,SY10 H350JZTR-ND,MICMICSY 10H350JZ-TR,SY10H350 JZ TR-ND,2156-SY10H350J Z-TR Base Product Number: 10H350 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1140769-SY10H350JZ-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1140769-SY10H350JZ-TR
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1140769-SY10H350JZ-TR
Win Source Part Number: 1140769-SY10H350JZ-T R Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 10H Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 750 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 4 Input Signal: PECL Output Signal: TTL Package / Case: 20-LCC (J-Lead) Supplier Device Package: 20-PLCC (9x9) Temperature Range - Operating: 0°C ~ 85°C (TA) Alternative Parts (Cross-Reference): SY10H350JZ TR; SY10H350JZTR; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY10H350JZ TR,SY10H350JZTR,SY10 H350JZTR-ND,MICMICSY 10H350JZ-TR,SY10H350 JZ TR-ND,2156-SY10H350J Z-TR Base Product Number: 10H350 Product Status: Obsolete

Win Source Part Number: 1140769-SY10H350JZ-TR
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Series: 10H
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 750
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 4
Input Signal: PECL
Output Signal: TTL
Package / Case: 20-LCC (J-Lead)
Supplier Device Package: 20-PLCC (9x9)
Temperature Range - Operating: 0°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): SY10H350JZ TR; SY10H350JZTR;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY10H350JZ TR,SY10H350JZTR,SY10H350JZTR-ND,MICMICSY10H350JZ-TR,SY10H350JZ TR-ND,2156-SY10H350JZ-TR
Base Product Number: 10H350
Product Status: Obsolete

Buy Now Datasheet
 - SY10H350JZ-TR - Rochester Electronics
Newburyport, MA, United States
PECL-To-TTL Translator

PECL-To-TTL Translator

Supplier's Site Datasheet
Translators, Level Shifters - SY10H350JZ-TR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
SY10H350JZ-TR-ND
Translators, Level Shifters SY10H350JZ-TR-ND
Mixed Signal Translator Unidirectional 1 Circuit 4 Channel 20-PLCC (9x9)

Mixed Signal Translator Unidirectional 1 Circuit 4 Channel 20-PLCC (9x9)

Buy Now Datasheet
Logic - Translators, Level Shifters - SY10H350JZ-TR - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
SY10H350JZ-TR
Logic - Translators, Level Shifters SY10H350JZ-TR
IC TRNSLTR UNIDIRECTIONAL 20PLCC

IC TRNSLTR UNIDIRECTIONAL 20PLCC

Supplier's Site Datasheet
Translators, Level Shifters - SY10H350JZ-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
SY10H350JZ-TR
Translators, Level Shifters SY10H350JZ-TR
Mixed Signal Translator Unidirectional 1 Circuit 4 Channel 20-PLCC (9x9)

Mixed Signal Translator Unidirectional 1 Circuit 4 Channel 20-PLCC (9x9)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 1140769-SY10H350JZ-TR SY10H350JZ-TR SY10H350JZ-TR-ND SY10H350JZ-TR SY10H350JZ-TR
Product Name Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters Logic - Translators, Level Shifters Translators, Level Shifters
Logic Family TTL; ECL; PECL; PECL TTL; ECL TTL; PECL ECL; PECL; PECL
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Translators, Level Shifters - MC100H601FN - Lingto Electronic Limited
Specs
Logic Family ECL; ECL
View Details
SN74GTL2010 10-Bit Voltage Clamp - SN74GTL2010PW - Texas Instruments
Specs
Logic Family GTL
Package Type TSSOP
Input Voltage 1 to 5.5 volts
View Details
8 suppliers
Translators, Level Shifters - 1727-74AVCH1T45GN,132TR-ND - DigiKey
Specs
Package Type 6-XFDFN
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers