Microchip Technology, Inc. SY55855V

Description
The SY55855V is a fully differential, CML/PECL/LVPECL-to-L VDS translator. It achieves LVDS signaling up to 1.5Gbps, depending on the distance and the characteristics of the media and noise coupling sources. LVDS is intended to drive 50Ω impedance transmission line media such as PCB traces, backplanes, or cables.SY55855V inputs can be terminated with a single resistor between the true and the complement pins of a given input.The SY55855V is a member of Micrel's new SuperLite™ family of high-speed logic devices. This family features very small packaging, high signal integrity, and operation at many different supply voltages. Additional Features Guaranteed fMAX >750MHz over temperature 1.5Gbps throughput capability 3.0V to 5.7V power supply Guaranteed <700ps propagation delay over temperature Guaranteed <50ps within-device skew over temperature LVDS compatible outputs Fully differential I/O architecture Wide operating temperature range: -40°C to +85°C Available in a tiny 10-pin MSOP package
Datasheet
Description
The SY55855V is a fully differential, CML/PECL/LVPECL-to-L VDS translator. It achieves LVDS signaling up to 1.5Gbps, depending on the distance and the characteristics of the media and noise coupling sources. LVDS is intended to drive 50Ω impedance transmission line media such as PCB traces, backplanes, or cables.SY55855V inputs can be terminated with a single resistor between the true and the complement pins of a given input.The SY55855V is a member of Micrel's new SuperLite™ family of high-speed logic devices. This family features very small packaging, high signal integrity, and operation at many different supply voltages. Additional Features Guaranteed fMAX >750MHz over temperature 1.5Gbps throughput capability 3.0V to 5.7V power supply Guaranteed <700ps propagation delay over temperature Guaranteed <50ps within-device skew over temperature LVDS compatible outputs Fully differential I/O architecture Wide operating temperature range: -40°C to +85°C Available in a tiny 10-pin MSOP package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY55855V - Microchip Technology, Inc.
Chandler, AZ, United States
The SY55855V is a fully differential, CML/PECL/LVPECL-to-L VDS translator. It achieves LVDS signaling up to 1.5Gbps, depending on the distance and the characteristics of the media and noise coupling sources. LVDS is intended to drive 50Ω impedance transmission line media such as PCB traces, backplanes, or cables.SY55855V inputs can be terminated with a single resistor between the true and the complement pins of a given input.The SY55855V is a member of Micrel's new SuperLite™ family of high-speed logic devices. This family features very small packaging, high signal integrity, and operation at many different supply voltages. Additional Features Guaranteed fMAX >750MHz over temperature 1.5Gbps throughput capability 3.0V to 5.7V power supply Guaranteed <700ps propagation delay over temperature Guaranteed <50ps within-device skew over temperature LVDS compatible outputs Fully differential I/O architecture Wide operating temperature range: -40°C to +85°C Available in a tiny 10-pin MSOP package

The SY55855V is a fully differential, CML/PECL/LVPECL-to-LVDS translator. It achieves LVDS signaling up to 1.5Gbps, depending on the distance and the characteristics of the media and noise coupling sources. LVDS is intended to drive 50Ω impedance transmission line media such as PCB traces, backplanes, or cables.SY55855V inputs can be terminated with a single resistor between the true and the complement pins of a given input.The SY55855V is a member of Micrel's new SuperLite™ family of high-speed logic devices. This family features very small packaging, high signal integrity, and operation at many different supply voltages.

Additional Features

    • Guaranteed fMAX >750MHz over temperature
    • 1.5Gbps throughput capability
    • 3.0V to 5.7V power supply
    • Guaranteed <700ps propagation delay over temperature
    • Guaranteed <50ps within-device skew over temperature
    • LVDS compatible outputs
    • Fully differential I/O architecture
    • Wide operating temperature range: -40°C to +85°C
    • Available in a tiny 10-pin MSOP package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Logic Level Translators
Product Number SY55855V
Logic Family PECL; LVDS
Package Type ['MSOP']
Input Voltage 3.3 to 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1899278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family LVCMOS/LVTTL
Package Type SOT-23
Output Type 3-State; 3 State
View Details
Translators, Level Shifters - 100324J-QMLV - Quarktwin Technology Ltd.
Specs
Package Type DIP; 24-CDIP (0.400\", 10.16mm)
Output Type Differential
Features RoHS
View Details
2 suppliers