The SY100ELT23L is a dual differential LVPECL-to-LVTTL translator designed for a 3.3V power supply. It features a typical propagation delay of 2.0 ns and a within-device skew of less than 300 ps, making it suitable for high-speed applications that require precise signal translation. The device supports differential LVPECL inputs and provides LVTTL outputs with a drive capability of 24 mA. It is housed in an 8-lead SOIC package, facilitating easy integration into various circuit designs. The operational temperature range is from -40°C to +85°C, ensuring reliability in diverse environments. This translator is ideal for applications involving clock or data signal translation, particularly where low voltage positive ECL levels are utilized.
Win Source Part Number: 1256133-SY10ELT23LZI
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Series: 10ELT
Package: Tube
Number of Circuits: 1
Standard Package: 95
Mounting: SMD (SMT)
Output Type: Non-Inverted
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 2
Input Signal: LVPECL
Output Signal: LVTTL
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: 10ELT23
RoHS Status: RoHS non-compliant
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-SOIC
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-SOIC
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 1256133-SY10ELT23LZI | SY10ELT23LZI-ND | SY10ELT23LZI | SY10ELT23LZI |
| Product Name | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Translators, Level Shifters | Logic - Translators, Level Shifters | Translators, Level Shifters |
| Logic Family | TTL; ECL; PECL; LVPECL | TTL; PECL | ECL; PECL; LVPECL |