Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Translators, Level Shifters SY100EL90VZC-TR

Description
Win Source Part Number: 1256196-SY100EL90VZC -TR Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 100EL Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 3 Input Signal: ECL, LVECL Output Signal: PECL, LVPECL Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: 0°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100EL90VZC TR,SY100EL90VZC TR,SY100EL90VZCTR,SY 100EL90VZCTR Base Product Number: 100EL90 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1256196-SY100EL90VZC -TR Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 100EL Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 3 Input Signal: ECL, LVECL Output Signal: PECL, LVPECL Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: 0°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100EL90VZC TR,SY100EL90VZC TR,SY100EL90VZCTR,SY 100EL90VZCTR Base Product Number: 100EL90 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1256196-SY100EL90VZC-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1256196-SY100EL90VZC-TR
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1256196-SY100EL90VZC-TR
Win Source Part Number: 1256196-SY100EL90VZC -TR Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 100EL Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 3 Input Signal: ECL, LVECL Output Signal: PECL, LVPECL Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: 0°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100EL90VZC TR,SY100EL90VZC TR,SY100EL90VZCTR,SY 100EL90VZCTR Base Product Number: 100EL90 RoHS Status: RoHS non-compliant

Win Source Part Number: 1256196-SY100EL90VZC-TR
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Series: 100EL
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: Differential
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 3
Input Signal: ECL, LVECL
Output Signal: PECL, LVPECL
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: 0°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY100EL90VZC TR,SY100EL90VZC TR,SY100EL90VZCTR,SY100EL90VZCTR
Base Product Number: 100EL90
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Translators, Level Shifters - SY100EL90VZC-TR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
SY100EL90VZC-TR-ND
Translators, Level Shifters SY100EL90VZC-TR-ND
Mixed Signal Translator Unidirectional 1 Circuit 3 Channel 20-SOIC

Mixed Signal Translator Unidirectional 1 Circuit 3 Channel 20-SOIC

Buy Now Datasheet
Translators, Level Shifters - SY100EL90VZC-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
SY100EL90VZC-TR
Translators, Level Shifters SY100EL90VZC-TR
Mixed Signal Translator Unidirectional 1 Circuit 3 Channel 20-SOIC

Mixed Signal Translator Unidirectional 1 Circuit 3 Channel 20-SOIC

Buy Now Datasheet
Logic - Translators, Level Shifters - SY100EL90VZC-TR - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
SY100EL90VZC-TR
Logic - Translators, Level Shifters SY100EL90VZC-TR
IC TRNSLTR UNIDIRECTIONAL 20SOIC

IC TRNSLTR UNIDIRECTIONAL 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 1256196-SY100EL90VZC-TR SY100EL90VZC-TR-ND SY100EL90VZC-TR SY100EL90VZC-TR
Product Name Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters Translators, Level Shifters Logic - Translators, Level Shifters
Logic Family ECL; PECL; ECL, LVECL ECL; PECL ECL; ECL, LVECL
Unlock Full Specs
to access all available technical data

Similar Products

Translators, Level Shifters - 1727-74AVCH1T45GN,132TR-ND - DigiKey
Specs
Package Type 6-XFDFN
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Translator ICs - 1904892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type Tqfn
Output Type BiCMOS
View Details
SN74GTL16622A 18-Bit LVTTL To GTL/GTL+ Bus Transceiver - 74GTL16622ADGGRG4 - Texas Instruments
Specs
Logic Family TTL; GTL
Package Type TSSOP
Input Voltage 3.15 to 3.45 volts
View Details