Microchip Technology, Inc. Translators, Level Shifters SY10ELT22LZG-TR

Description
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-SOIC
Request a Quote Datasheet
Description
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - SY10ELT22LZG-TR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
SY10ELT22LZG-TR-ND
Translators, Level Shifters SY10ELT22LZG-TR-ND
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-SOIC

Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1256136-SY10ELT22LZG-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1256136-SY10ELT22LZG-TR
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1256136-SY10ELT22LZG-TR
Win Source Part Number: 1256136-SY10ELT22LZG -TR Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 10ELT Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 2 Input Signal: TTL Output Signal: PECL Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY10ELT22LZG TR,SY10ELT22LZG TR Base Product Number: 10ELT22 Product Status: Obsolete

Win Source Part Number: 1256136-SY10ELT22LZG-TR
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Series: 10ELT
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: Differential
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 2
Input Signal: TTL
Output Signal: PECL
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY10ELT22LZG TR,SY10ELT22LZG TR
Base Product Number: 10ELT22
Product Status: Obsolete

Buy Now Datasheet
Shenzhen, China
Logic - Translators, Level Shifters
SY10ELT22LZG-TR
Logic - Translators, Level Shifters SY10ELT22LZG-TR
IC TRNSLTR UNIDIRECTIONAL 8SOIC

IC TRNSLTR UNIDIRECTIONAL 8SOIC

Supplier's Site Datasheet
Translators, Level Shifters - SY10ELT22LZG-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
SY10ELT22LZG-TR
Translators, Level Shifters SY10ELT22LZG-TR
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-SOIC

Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number SY10ELT22LZG-TR-ND 1256136-SY10ELT22LZG-TR SY10ELT22LZG-TR SY10ELT22LZG-TR
Product Name Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Logic - Translators, Level Shifters Translators, Level Shifters
Logic Family TTL; PECL TTL; ECL; PECL; TTL TTL; TTL
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 7329443P - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family LVCMOS
Package Type SOT-23
Output Type 3-State; 3 State
View Details
Logic - Translators, Level Shifters - MAX13004EBE - Lingto Electronic Limited
Specs
Logic Family LVCMOS
View Details