Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Translators, Level Shifters SY100H603JZ-TR

Description
Win Source Part Number: 1256160-SY100H603JZ- TR Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 100H Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 750 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 9 Input Signal: ECL Output Signal: TTL Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100H603JZ TR,SY100H603JZ TR,SY100H603JZTR,SY1 00H603JZTR Base Product Number: 100H603 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1256160-SY100H603JZ- TR Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 100H Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 750 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 9 Input Signal: ECL Output Signal: TTL Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100H603JZ TR,SY100H603JZ TR,SY100H603JZTR,SY1 00H603JZTR Base Product Number: 100H603 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1256160-SY100H603JZ-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1256160-SY100H603JZ-TR
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1256160-SY100H603JZ-TR
Win Source Part Number: 1256160-SY100H603JZ- TR Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 100H Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 750 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 9 Input Signal: ECL Output Signal: TTL Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100H603JZ TR,SY100H603JZ TR,SY100H603JZTR,SY1 00H603JZTR Base Product Number: 100H603 Product Status: Obsolete

Win Source Part Number: 1256160-SY100H603JZ-TR
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Series: 100H
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 750
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 9
Input Signal: ECL
Output Signal: TTL
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC (11.48x11.48)
Temperature Range - Operating: 0°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY100H603JZ TR,SY100H603JZ TR,SY100H603JZTR,SY100H603JZTR
Base Product Number: 100H603
Product Status: Obsolete

Buy Now Datasheet
Logic - Translators, Level Shifters - SY100H603JZ-TR - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
SY100H603JZ-TR
Logic - Translators, Level Shifters SY100H603JZ-TR
IC TRNSLTR UNIDIRECTIONAL 28PLCC

IC TRNSLTR UNIDIRECTIONAL 28PLCC

Supplier's Site Datasheet
Translators, Level Shifters - SY100H603JZ-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
SY100H603JZ-TR
Translators, Level Shifters SY100H603JZ-TR
Mixed Signal Translator Unidirectional 1 Circuit 9 Channel 28-PLCC (11.48x11.48)

Mixed Signal Translator Unidirectional 1 Circuit 9 Channel 28-PLCC (11.48x11.48)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 1256160-SY100H603JZ-TR SY100H603JZ-TR SY100H603JZ-TR
Product Name Integrated Circuits (ICs) - Logic - Translators, Level Shifters Logic - Translators, Level Shifters Translators, Level Shifters
Logic Family TTL; ECL; ECL ECL; ECL
Unlock Full Specs
to access all available technical data

Similar Products