Microchip Technology, Inc. SY89322V

Description
The SY89322V is a dual TTL/CMOS-to-differen tial PECL translator capable of running from a 3.3V or 5V supply. This part can be used in either LVTTL/LVCMOS/LVPECL or TTL/CMOS/PECL systems. It requires only a single positive supply of +3.3V or +5V, no negative supply is required.The SY89322V is functionally equivalent to the SY100EPT22V, but in an ultra-small 8-lead MLF® package that features a 70% smaller footprint. The ultra-small package and the low skew, dual gate design of the SY89322V makes it ideal for those applications where space, performance and low power are at a premium. Additional Features 3.3V and 5V power supply option 300ps typical propagation delay Differential LVPECL outputs PNP LVTTL inputs for minimal loading Flow-through pinouts Q outputs will default HIGH with inputs open Max. frequency range 800MHz Available in ultra-small 8-pin MLF® (2mm x 2mm) package
Datasheet
Description
The SY89322V is a dual TTL/CMOS-to-differen tial PECL translator capable of running from a 3.3V or 5V supply. This part can be used in either LVTTL/LVCMOS/LVPECL or TTL/CMOS/PECL systems. It requires only a single positive supply of +3.3V or +5V, no negative supply is required.The SY89322V is functionally equivalent to the SY100EPT22V, but in an ultra-small 8-lead MLF® package that features a 70% smaller footprint. The ultra-small package and the low skew, dual gate design of the SY89322V makes it ideal for those applications where space, performance and low power are at a premium. Additional Features 3.3V and 5V power supply option 300ps typical propagation delay Differential LVPECL outputs PNP LVTTL inputs for minimal loading Flow-through pinouts Q outputs will default HIGH with inputs open Max. frequency range 800MHz Available in ultra-small 8-pin MLF® (2mm x 2mm) package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY89322V - Microchip Technology, Inc.
Chandler, AZ, United States
The SY89322V is a dual TTL/CMOS-to-differen tial PECL translator capable of running from a 3.3V or 5V supply. This part can be used in either LVTTL/LVCMOS/LVPECL or TTL/CMOS/PECL systems. It requires only a single positive supply of +3.3V or +5V, no negative supply is required.The SY89322V is functionally equivalent to the SY100EPT22V, but in an ultra-small 8-lead MLF® package that features a 70% smaller footprint. The ultra-small package and the low skew, dual gate design of the SY89322V makes it ideal for those applications where space, performance and low power are at a premium. Additional Features 3.3V and 5V power supply option 300ps typical propagation delay Differential LVPECL outputs PNP LVTTL inputs for minimal loading Flow-through pinouts Q outputs will default HIGH with inputs open Max. frequency range 800MHz Available in ultra-small 8-pin MLF® (2mm x 2mm) package

The SY89322V is a dual TTL/CMOS-to-differential PECL translator capable of running from a 3.3V or 5V supply. This part can be used in either LVTTL/LVCMOS/LVPECL or TTL/CMOS/PECL systems. It requires only a single positive supply of +3.3V or +5V, no negative supply is required.The SY89322V is functionally equivalent to the SY100EPT22V, but in an ultra-small 8-lead MLF® package that features a 70% smaller footprint. The ultra-small package and the low skew, dual gate design of the SY89322V makes it ideal for those applications where space, performance and low power are at a premium.

Additional Features

    • 3.3V and 5V power supply option
    • 300ps typical propagation delay
    • Differential LVPECL outputs
    • PNP LVTTL inputs for minimal loading
    • Flow-through pinouts
    • Q outputs will default HIGH with inputs open
    • Max. frequency range 800MHz
    • Available in ultra-small 8-pin MLF® (2mm x 2mm) package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Logic Level Translators
Product Number SY89322V
Logic Family LVPECL
Package Type ['VDFN']
Input Voltage 3.3 to 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Dual supply translating transceiver; open drain; auto direction sensing - NXS0102DCH - Nexperia B.V.
Specs
Logic Family CMOS
Package Type SOT765-1
Output Type Open Drain
View Details
7 suppliers
Translator ICs - 1899256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type SC-70
Output Type Open Drain; Open Drain
View Details