Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-MSOP
Win Source Part Number: 1256167-SY100EPT20VK
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Series: 100EPT
Package: Tube
Number of Circuits: 1
Standard Package: 100
Mounting: SMD (SMT)
Output Type: Differential
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 1
Input Signal: LVCMOS, LVTTL
Output Signal: LVPECL
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-MSOP
Temperature Range - Operating: 0°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: 100EPT20
RoHS Status: RoHS non-compliant
Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-MSOP
Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-MSOP
LVCMOS-TO-DIFFERENTI
IC TRNSLTR UNIDIRECTIONAL 8MSOP
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | SY100EPT20VKC-ND | 1256167-SY100EPT20VKC | SY100EPT20VKC | SY100EPT20VKC | SY100EPT20VKC |
| Product Name | Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Logic - Translators, Level Shifters |
| Logic Family | TTL; LVCMOS; PECL | TTL; CMOS; ECL; PECL; LVCMOS, LVTTL | TTL; CMOS; LVCMOS, LVTTL |