Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Translators, Level Shifters SY10H352JZ TR

Description
Win Source Part Number: 1256106-SY10H352JZ TR Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 10H Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 750 Mounting: SMD (SMT) Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 4 Input Signal: CMOS Output Signal: PECL Package / Case: 20-LCC (J-Lead) Supplier Device Package: 20-PLCC (9x9) Temperature Range - Operating: 0°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY10H352JZ TR,SY10H352JZTR Base Product Number: 10H352 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1256106-SY10H352JZ TR Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 10H Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 750 Mounting: SMD (SMT) Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 4 Input Signal: CMOS Output Signal: PECL Package / Case: 20-LCC (J-Lead) Supplier Device Package: 20-PLCC (9x9) Temperature Range - Operating: 0°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY10H352JZ TR,SY10H352JZTR Base Product Number: 10H352 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1256106-SY10H352JZ TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1256106-SY10H352JZ TR
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1256106-SY10H352JZ TR
Win Source Part Number: 1256106-SY10H352JZ TR Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 10H Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 750 Mounting: SMD (SMT) Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 4 Input Signal: CMOS Output Signal: PECL Package / Case: 20-LCC (J-Lead) Supplier Device Package: 20-PLCC (9x9) Temperature Range - Operating: 0°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY10H352JZ TR,SY10H352JZTR Base Product Number: 10H352 Product Status: Obsolete

Win Source Part Number: 1256106-SY10H352JZ TR
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Series: 10H
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 750
Mounting: SMD (SMT)
Output Type: Differential
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 4
Input Signal: CMOS
Output Signal: PECL
Package / Case: 20-LCC (J-Lead)
Supplier Device Package: 20-PLCC (9x9)
Temperature Range - Operating: 0°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY10H352JZ TR,SY10H352JZTR
Base Product Number: 10H352
Product Status: Obsolete

Buy Now Datasheet
Logic - Translators, Level Shifters - SY10H352JZ TR - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
SY10H352JZ TR
Logic - Translators, Level Shifters SY10H352JZ TR
IC TRNSLTR UNIDIRECTIONAL 20PLCC

IC TRNSLTR UNIDIRECTIONAL 20PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Level Translators Logic Level Translators
Product Number 1256106-SY10H352JZ TR SY10H352JZ TR
Product Name Integrated Circuits (ICs) - Logic - Translators, Level Shifters Logic - Translators, Level Shifters
Logic Family CMOS; ECL; PECL; CMOS CMOS; CMOS
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Translators, Level Shifters - MAX3372EEBL+ - Lingto Electronic Limited
Specs
Logic Family LVCMOS
View Details
Translator ICs - 1897443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family LVCMOS/LVTTL
Package Type SOT-23
Output Type 3-State; 3 State
View Details
SN74GTL2010 10-Bit Voltage Clamp - SN74GTL2010PWR - Texas Instruments
Specs
Logic Family GTL
Package Type TSSOP
Input Voltage 1 to 5.5 volts
View Details
6 suppliers