Microchip Technology, Inc. Translators, Level Shifters SY100EPT20VZI-TR

Description
Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-SOIC
Request a Quote Datasheet
Description
Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - SY100EPT20VZI-TR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
SY100EPT20VZI-TR-ND
Translators, Level Shifters SY100EPT20VZI-TR-ND
Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-SOIC

Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1256176-SY100EPT20VZI-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1256176-SY100EPT20VZI-TR
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1256176-SY100EPT20VZI-TR
Win Source Part Number: 1256176-SY100EPT20VZ I-TR Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 100EPT Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 1 Input Signal: LVCMOS, LVTTL Output Signal: LVPECL Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100EPT20VZI TR,SY100EPT20VZI TR,SY100EPT20VZITR,S Y100EPT20VZITR Base Product Number: 100EPT20 RoHS Status: RoHS non-compliant

Win Source Part Number: 1256176-SY100EPT20VZI-TR
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Series: 100EPT
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: Differential
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 1
Input Signal: LVCMOS, LVTTL
Output Signal: LVPECL
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY100EPT20VZI TR,SY100EPT20VZI TR,SY100EPT20VZITR,SY100EPT20VZITR
Base Product Number: 100EPT20
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Translators, Level Shifters - SY100EPT20VZI-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
SY100EPT20VZI-TR
Translators, Level Shifters SY100EPT20VZI-TR
Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-SOIC

Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-SOIC

Buy Now Datasheet
Shenzhen, China
Logic - Translators, Level Shifters
SY100EPT20VZI-TR
Logic - Translators, Level Shifters SY100EPT20VZI-TR
IC TRNSLTR UNIDIRECTIONAL 8SOIC

IC TRNSLTR UNIDIRECTIONAL 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number SY100EPT20VZI-TR-ND 1256176-SY100EPT20VZI-TR SY100EPT20VZI-TR SY100EPT20VZI-TR
Product Name Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters Logic - Translators, Level Shifters
Logic Family TTL; LVCMOS; PECL TTL; CMOS; ECL; PECL; LVCMOS, LVTTL TTL; CMOS; LVCMOS, LVTTL
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1899278P - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family LVCMOS/LVTTL
Package Type SOT-23
Output Type 3-State; 3 State
View Details
Logic - Translators, Level Shifters - IH6201MJE/883B - Lingto Electronic Limited
Specs
Logic Family TTL; CMOS; CMOS, TTL
View Details
SN74GTLP21395 Two 1-Bit LVTTL/GTLP Adj-Edge-Rate Bus Xcvrs w Split LVTTL Port, Fdbk Path and Selectable Polarity - 74GTLP21395PWRE4 - Texas Instruments
Specs
Logic Family TTL; GTL
Package Type SOIC,TSSOP
Input Voltage 3.15 to 3.45 volts
View Details
Dual supply translating transceiver; auto direction sensing; 3-state - NXB0104BQ/GX - Nexperia B.V.
Specs
Package Type SOT762-1 SOT762-1
Features RoHS; ESD Protection
Operating Temperature 125 C (257 F)
View Details