Microchip Technology, Inc. Translators, Level Shifters SY10EPT28LKG-TR

Description
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-MSOP
Request a Quote Datasheet
Description
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - SY10EPT28LKG-TR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
SY10EPT28LKG-TR-ND
Translators, Level Shifters SY10EPT28LKG-TR-ND
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-MSOP

Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-MSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1256122-SY10EPT28LKG-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1256122-SY10EPT28LKG-TR
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1256122-SY10EPT28LKG-TR
Win Source Part Number: 1256122-SY10EPT28LKG -TR Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 10EPT Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Differential, Single-Ended Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 2 Input Signal: LVPECL, LVTTL Output Signal: LVPECL, LVTTL Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY10EPT28LKG TR,SY10EPT28LKGTR,SY 10EPT28LKG TR,SY10EPT28LKGTR Base Product Number: 10EPT28 Product Status: Obsolete

Win Source Part Number: 1256122-SY10EPT28LKG-TR
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Series: 10EPT
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: Differential, Single-Ended
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 2
Input Signal: LVPECL, LVTTL
Output Signal: LVPECL, LVTTL
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY10EPT28LKG TR,SY10EPT28LKGTR,SY10EPT28LKG TR,SY10EPT28LKGTR
Base Product Number: 10EPT28
Product Status: Obsolete

Buy Now Datasheet
Translators, Level Shifters - SY10EPT28LKG-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
SY10EPT28LKG-TR
Translators, Level Shifters SY10EPT28LKG-TR
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-MSOP

Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-MSOP

Buy Now Datasheet
Logic - Translators, Level Shifters - SY10EPT28LKG-TR - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
SY10EPT28LKG-TR
Logic - Translators, Level Shifters SY10EPT28LKG-TR
IC TRNSLTR UNIDIRECTIONAL 8MSOP

IC TRNSLTR UNIDIRECTIONAL 8MSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number SY10EPT28LKG-TR-ND 1256122-SY10EPT28LKG-TR SY10EPT28LKG-TR SY10EPT28LKG-TR
Product Name Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters Logic - Translators, Level Shifters
Logic Family TTL; PECL TTL; ECL; PECL; LVPECL, LVTTL TTL; ECL; PECL; LVPECL, LVTTL
Unlock Full Specs
to access all available technical data

Similar Products

Translators, Level Shifters - 1727-74AXP1T125GSHTR-ND - DigiKey
Specs
Package Type 6-XFDFN
Output Type 3-State
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Translator ICs - 1897448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family Max3391
Package Type SSOP; Tssop
Output Type 3 state
View Details