Microchip Technology, Inc. Translators, Level Shifters SY10EPT20VKC

Description
Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-MSOP
Request a Quote Datasheet
Description
Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - SY10EPT20VKC-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
SY10EPT20VKC-ND
Translators, Level Shifters SY10EPT20VKC-ND
Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-MSOP

Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-MSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1256126-SY10EPT20VKC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1256126-SY10EPT20VKC
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1256126-SY10EPT20VKC
Win Source Part Number: 1256126-SY10EPT20VKC Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 10EPT Package: Bulk Number of Circuits: 1 Standard Package: 100 Mounting: SMD (SMT) Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 1 Input Signal: LVCMOS, LVTTL Output Signal: LVPECL Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-MSOP Temperature Range - Operating: 0°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: MCRMCLSY10EPT20VKC,2 156-SY10EPT20VKC-MI Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1256126-SY10EPT20VKC
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Series: 10EPT
Package: Bulk
Number of Circuits: 1
Standard Package: 100
Mounting: SMD (SMT)
Output Type: Differential
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 1
Input Signal: LVCMOS, LVTTL
Output Signal: LVPECL
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-MSOP
Temperature Range - Operating: 0°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: MCRMCLSY10EPT20VKC,2156-SY10EPT20VKC-MI
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Translators, Level Shifters - SY10EPT20VKC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
SY10EPT20VKC
Translators, Level Shifters SY10EPT20VKC
Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-MSOP

Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-MSOP

Buy Now Datasheet
Translators, Level Shifters - SY10EPT20VKC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
SY10EPT20VKC
Translators, Level Shifters SY10EPT20VKC
Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-MSOP

Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-MSOP

Buy Now Datasheet
Logic - Translators, Level Shifters - SY10EPT20VKC - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
SY10EPT20VKC
Logic - Translators, Level Shifters SY10EPT20VKC
IC TRNSLTR UNIDIRECTIONAL 8MSOP

IC TRNSLTR UNIDIRECTIONAL 8MSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - SY10EPT20VKC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
SY10EPT20VKC
Integrated Circuits (ICs) - Logic - Translators, Level Shifters SY10EPT20VKC
LVCMOS-TO-DIFFERENTI AL LVPECL

LVCMOS-TO-DIFFERENTIAL LVPECL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number SY10EPT20VKC-ND 1256126-SY10EPT20VKC SY10EPT20VKC SY10EPT20VKC SY10EPT20VKC
Product Name Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters Logic - Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Logic Family TTL; LVCMOS; PECL TTL; CMOS; ECL; PECL; LVCMOS, LVTTL TTL; CMOS; LVCMOS, LVTTL
Unlock Full Specs
to access all available technical data

Similar Products

 - 74AUP1T02GXH - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT1226
Features RoHS
View Details
Translator ICs - 1921924 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family ECL; LVPECL
Package Type μMAX
Output Type LVPECL
View Details
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1256008-SN74AXC4T774QPWRQ1 - Win Source Electronics
Specs
Package Type SSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
5 suppliers