Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Translators, Level Shifters SY100S324FC

Description
Win Source Part Number: 1256148-SY100S324FC Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 100S Package: Tube Number of Circuits: 1 Standard Package: 15 Mounting: SMD (SMT) Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 6 Input Signal: TTL Output Signal: ECL Package / Case: 24-CQFlatPack, CerPack Supplier Device Package: 24-CerPack ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: 100S324 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1256148-SY100S324FC Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 100S Package: Tube Number of Circuits: 1 Standard Package: 15 Mounting: SMD (SMT) Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 6 Input Signal: TTL Output Signal: ECL Package / Case: 24-CQFlatPack, CerPack Supplier Device Package: 24-CerPack ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: 100S324 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1256148-SY100S324FC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1256148-SY100S324FC
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1256148-SY100S324FC
Win Source Part Number: 1256148-SY100S324FC Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 100S Package: Tube Number of Circuits: 1 Standard Package: 15 Mounting: SMD (SMT) Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 6 Input Signal: TTL Output Signal: ECL Package / Case: 24-CQFlatPack, CerPack Supplier Device Package: 24-CerPack ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: 100S324 RoHS Status: RoHS non-compliant

Win Source Part Number: 1256148-SY100S324FC
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Series: 100S
Package: Tube
Number of Circuits: 1
Standard Package: 15
Mounting: SMD (SMT)
Output Type: Differential
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 6
Input Signal: TTL
Output Signal: ECL
Package / Case: 24-CQFlatPack, CerPack
Supplier Device Package: 24-CerPack
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: 100S324
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Translators, Level Shifters - SY100S324FC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
SY100S324FC
Translators, Level Shifters SY100S324FC
Mixed Signal Translator Unidirectional 1 Circuit 6 Channel 24-CerPack

Mixed Signal Translator Unidirectional 1 Circuit 6 Channel 24-CerPack

Buy Now Datasheet
Logic - Translators, Level Shifters - SY100S324FC - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
SY100S324FC
Logic - Translators, Level Shifters SY100S324FC
IC TRNSLTR UNIDIR 24CERPACK

IC TRNSLTR UNIDIR 24CERPACK

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 1256148-SY100S324FC SY100S324FC SY100S324FC
Product Name Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters Logic - Translators, Level Shifters
Logic Family TTL; ECL; TTL TTL; TTL
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1899033P - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family LVCMOS/LVTTL
Package Type SSOP; TSSOP; TSSOP
Output Type 3-State; 3 State
View Details
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1256009-CAXC2T245QRSWRQ1 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Translators, Level Shifters - 1727-74AVCH2T45GN,115CT-ND - DigiKey
Specs
Package Type 8-XFDFN
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers