Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Translators, Level Shifters SY10ELT28KG TR

Description
Win Source Part Number: 1256138-SY10ELT28KG TR Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 10ELT Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 2 Input Signal: TTL, PECL Output Signal: PECL, TTL Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY10ELT28KG TR,SY10ELT28KGTR Base Product Number: 10ELT28 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1256138-SY10ELT28KG TR Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 10ELT Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 2 Input Signal: TTL, PECL Output Signal: PECL, TTL Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY10ELT28KG TR,SY10ELT28KGTR Base Product Number: 10ELT28 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1256138-SY10ELT28KG TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1256138-SY10ELT28KG TR
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1256138-SY10ELT28KG TR
Win Source Part Number: 1256138-SY10ELT28KG TR Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 10ELT Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 2 Input Signal: TTL, PECL Output Signal: PECL, TTL Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY10ELT28KG TR,SY10ELT28KGTR Base Product Number: 10ELT28 Product Status: Obsolete

Win Source Part Number: 1256138-SY10ELT28KG TR
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Series: 10ELT
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: Differential
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 2
Input Signal: TTL, PECL
Output Signal: PECL, TTL
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY10ELT28KG TR,SY10ELT28KGTR
Base Product Number: 10ELT28
Product Status: Obsolete

Buy Now Datasheet
Logic - Translators, Level Shifters - SY10ELT28KG TR - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
SY10ELT28KG TR
Logic - Translators, Level Shifters SY10ELT28KG TR
IC TRNSLTR UNIDIRECTIONAL 8MSOP

IC TRNSLTR UNIDIRECTIONAL 8MSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Level Translators Logic Level Translators
Product Number 1256138-SY10ELT28KG TR SY10ELT28KG TR
Product Name Integrated Circuits (ICs) - Logic - Translators, Level Shifters Logic - Translators, Level Shifters
Logic Family TTL; ECL; PECL; TTL, PECL TTL; ECL; PECL; TTL, PECL
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1906009P - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type SCT0
Output Type Open Drain, 3 State
View Details
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1256059-SN74AVCA406LGQSR - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Buffer Non-Inverter, Single, Tssop-16; No. Of Inputs Nexperia - 85X2937 - Newark, An Avnet Company
Specs
Features RoHS
Input Voltage 2 to 6 volts
Operating Current 25 mA
View Details