Microchip Technology, Inc. SY100EPT21

Description
The SY100EPT21L is a single, differential LVPECL-to-LVTTL translator using a single +3.3V power supply. Because low voltage positive ECL (LVPECL) levels are used, only +3.3V and ground are required. The small outline 8-pin SOIC package and low-skew, single-gate design make the EPT21L ideal for applications that require the translation of a clock or data signal where minimal space, low power, and low cost are critical.VBB allows a differential, single-ended, or AC-coupled interface to the device. If used, the VBB output should be bypassed to VCC with 0.01μF capacitor. Under open input conditions, the /D will be biased at a VCC/2 voltage level and the D input will be pulled to ground. This condition will force the Q output low to provide added stability.The 100EPT is compatible with positive ECL 100K logic levels. For applications that require the smallest footprint, consider the SY89321L in an ultra-small (2mm × 2mm) 8-pin MLF® package. Additional Features Guaranteed over the industrial temperature range: –40°C to +85°C Pin-for-pin; plug-in replacement to MC100EPT21D/DT 3.3V power supply 1.9ns typical propagation delay 275MHz fMAX (Clock) Differential LVPECL inputs 24mA LVTTL output Flow-through pinout Q output will default LOW with inputs open VBB output Available in 8-pin MSOP and SOIC package
Datasheet
Description
The SY100EPT21L is a single, differential LVPECL-to-LVTTL translator using a single +3.3V power supply. Because low voltage positive ECL (LVPECL) levels are used, only +3.3V and ground are required. The small outline 8-pin SOIC package and low-skew, single-gate design make the EPT21L ideal for applications that require the translation of a clock or data signal where minimal space, low power, and low cost are critical.VBB allows a differential, single-ended, or AC-coupled interface to the device. If used, the VBB output should be bypassed to VCC with 0.01μF capacitor. Under open input conditions, the /D will be biased at a VCC/2 voltage level and the D input will be pulled to ground. This condition will force the Q output low to provide added stability.The 100EPT is compatible with positive ECL 100K logic levels. For applications that require the smallest footprint, consider the SY89321L in an ultra-small (2mm × 2mm) 8-pin MLF® package. Additional Features Guaranteed over the industrial temperature range: –40°C to +85°C Pin-for-pin; plug-in replacement to MC100EPT21D/DT 3.3V power supply 1.9ns typical propagation delay 275MHz fMAX (Clock) Differential LVPECL inputs 24mA LVTTL output Flow-through pinout Q output will default LOW with inputs open VBB output Available in 8-pin MSOP and SOIC package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY100EPT21 - Microchip Technology, Inc.
Chandler, AZ, United States
The SY100EPT21L is a single, differential LVPECL-to-LVTTL translator using a single +3.3V power supply. Because low voltage positive ECL (LVPECL) levels are used, only +3.3V and ground are required. The small outline 8-pin SOIC package and low-skew, single-gate design make the EPT21L ideal for applications that require the translation of a clock or data signal where minimal space, low power, and low cost are critical.VBB allows a differential, single-ended, or AC-coupled interface to the device. If used, the VBB output should be bypassed to VCC with 0.01μF capacitor. Under open input conditions, the /D will be biased at a VCC/2 voltage level and the D input will be pulled to ground. This condition will force the Q output low to provide added stability.The 100EPT is compatible with positive ECL 100K logic levels. For applications that require the smallest footprint, consider the SY89321L in an ultra-small (2mm × 2mm) 8-pin MLF® package. Additional Features Guaranteed over the industrial temperature range: –40°C to +85°C Pin-for-pin; plug-in replacement to MC100EPT21D/DT 3.3V power supply 1.9ns typical propagation delay 275MHz fMAX (Clock) Differential LVPECL inputs 24mA LVTTL output Flow-through pinout Q output will default LOW with inputs open VBB output Available in 8-pin MSOP and SOIC package

The SY100EPT21L is a single, differential LVPECL-to-LVTTL translator using a single +3.3V power supply. Because low voltage positive ECL (LVPECL) levels are used, only +3.3V and ground are required. The small outline 8-pin SOIC package and low-skew, single-gate design make the EPT21L ideal for applications that require the translation of a clock or data signal where minimal space, low power, and low cost are critical.VBB allows a differential, single-ended, or AC-coupled interface to the device. If used, the VBB output should be bypassed to VCC with 0.01μF capacitor. Under open input conditions, the /D will be biased at a VCC/2 voltage level and the D input will be pulled to ground. This condition will force the Q output low to provide added stability.The 100EPT is compatible with positive ECL 100K logic levels. For applications that require the smallest footprint, consider the SY89321L in an ultra-small (2mm × 2mm) 8-pin MLF® package.

Additional Features

    • Guaranteed over the industrial temperature range: –40°C to +85°C
    • Pin-for-pin; plug-in replacement to MC100EPT21D/DT
    • 3.3V power supply
    • 1.9ns typical propagation delay
    • 275MHz fMAX (Clock)
    • Differential LVPECL inputs
    • 24mA LVTTL output
    • Flow-through pinout
    • Q output will default LOW with inputs open
    • VBB output
    • Available in 8-pin MSOP and SOIC package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Logic Level Translators
Product Number SY100EPT21
Logic Family LVPECL/LVTTL
Package Type SOIC; ['MSOP', 'SOIC']
Input Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Translators, Level Shifters - MAX13001EUE - Lingto Electronic Limited
Specs
Logic Family LVCMOS
View Details
Translator ICs - 216279 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SSOP; TSSOP; TSSOP
Features RoHS
View Details
SN74FB2031 9-Bit TTL/BTL Address/Data Transceiver - SN74FB2031RCG3 - Texas Instruments
Specs
Logic Family TTL
Package Type QFP
Input Voltage 4.5 to 5.5 volts
View Details