Microchip Technology, Inc. SY100ELT23L

Description
The 100ELT23L are dual differential LVPECL-to-LVTTL translators with +3.3V power supply. Because LVPECL (Low Voltage Positive ECL) levels are used, only +3.3V and ground are required. The small outline 8-lead SOIC package and the low skew, dual gate design of the ELT23L makes it ideal for applications which require the tranlation of a clock and a data signal.The ELT23L is compatible with positive ECL 100K logic levels. Additional Features 3.3V power supply 2.0ns typical propagation delay <500ps output-to-output skew Differential LVPECL inputs 24mA LVTTL outputs Flow-through pinouts Available in 8-pin SOIC package
Datasheet
Description
The 100ELT23L are dual differential LVPECL-to-LVTTL translators with +3.3V power supply. Because LVPECL (Low Voltage Positive ECL) levels are used, only +3.3V and ground are required. The small outline 8-lead SOIC package and the low skew, dual gate design of the ELT23L makes it ideal for applications which require the tranlation of a clock and a data signal.The ELT23L is compatible with positive ECL 100K logic levels. Additional Features 3.3V power supply 2.0ns typical propagation delay <500ps output-to-output skew Differential LVPECL inputs 24mA LVTTL outputs Flow-through pinouts Available in 8-pin SOIC package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The 100ELT23L are dual differential LVPECL-to-LVTTL translators with +3.3V power supply. Because LVPECL (Low Voltage Positive ECL) levels are used, only +3.3V and ground are required. The small outline 8-lead SOIC package and the low skew, dual gate design of the ELT23L makes it ideal for applications which require the tranlation of a clock and a data signal.The ELT23L is compatible with positive ECL 100K logic levels. Additional Features 3.3V power supply 2.0ns typical propagation delay <500ps output-to-output skew Differential LVPECL inputs 24mA LVTTL outputs Flow-through pinouts Available in 8-pin SOIC package

The 100ELT23L are dual differential LVPECL-to-LVTTL translators with +3.3V power supply. Because LVPECL (Low Voltage Positive ECL) levels are used, only +3.3V and ground are required. The small outline 8-lead SOIC package and the low skew, dual gate design of the ELT23L makes it ideal for applications which require the tranlation of a clock and a data signal.The ELT23L is compatible with positive ECL 100K logic levels.

Additional Features

    • 3.3V power supply
    • 2.0ns typical propagation delay
    • <500ps output-to-output skew
    • Differential LVPECL inputs
    • 24mA LVTTL outputs
    • Flow-through pinouts
    • Available in 8-pin SOIC package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Logic Level Translators
Product Number SY100ELT23L
Logic Family LVTTL
Package Type SOIC; ['SOIC']
Input Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1906009P - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type SCT0
Output Type Open Drain, 3 State
View Details
Translators, Level Shifters - HPA02270YZPR - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers