Microchip Technology, Inc. SY100ELT23

Description
The SY100ELT23 are dual differential PECL-to-TTL translators. Because PECL (Positive ECL) levels are used, only +5V and ground are required. The small outline 8-lead SOIC package and the low skew, dual gate design of the ELT23 makes it ideal for applications which require the tranlation of a clock and a data signal.The ELT23 is compatible with positive ECL 100K logic levels. Additional Features 3.0 ns typical propagation delay <500ps output-to-output skew Differential PECL inputs 24mA TTL outputs Flow-through pinouts Internal 50kOhm pulldown resistors Available in 8-pin SOIC package
Datasheet
Description
The SY100ELT23 are dual differential PECL-to-TTL translators. Because PECL (Positive ECL) levels are used, only +5V and ground are required. The small outline 8-lead SOIC package and the low skew, dual gate design of the ELT23 makes it ideal for applications which require the tranlation of a clock and a data signal.The ELT23 is compatible with positive ECL 100K logic levels. Additional Features 3.0 ns typical propagation delay <500ps output-to-output skew Differential PECL inputs 24mA TTL outputs Flow-through pinouts Internal 50kOhm pulldown resistors Available in 8-pin SOIC package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY100ELT23 - Microchip Technology, Inc.
Chandler, AZ, United States
The SY100ELT23 are dual differential PECL-to-TTL translators. Because PECL (Positive ECL) levels are used, only +5V and ground are required. The small outline 8-lead SOIC package and the low skew, dual gate design of the ELT23 makes it ideal for applications which require the tranlation of a clock and a data signal.The ELT23 is compatible with positive ECL 100K logic levels. Additional Features 3.0 ns typical propagation delay <500ps output-to-output skew Differential PECL inputs 24mA TTL outputs Flow-through pinouts Internal 50kOhm pulldown resistors Available in 8-pin SOIC package

The SY100ELT23 are dual differential PECL-to-TTL translators. Because PECL (Positive ECL) levels are used, only +5V and ground are required. The small outline 8-lead SOIC package and the low skew, dual gate design of the ELT23 makes it ideal for applications which require the tranlation of a clock and a data signal.The ELT23 is compatible with positive ECL 100K logic levels.

Additional Features

    • 3.0 ns typical propagation delay
    • <500ps output-to-output skew
    • Differential PECL inputs
    • 24mA TTL outputs
    • Flow-through pinouts
    • Internal 50kOhm pulldown resistors
    • Available in 8-pin SOIC package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Logic Level Translators
Product Number SY100ELT23
Logic Family TTL; PECL
Package Type SOIC; ['SOIC']
Input Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 216279 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SSOP; TSSOP; TSSOP
Features RoHS
View Details
SN10KHT5574 Octal ECL-to-TTL Translator With D-Type Edge-Triggered Flip-Flops and 3-State Outputs - SN10KHT5574DW - Texas Instruments
Specs
Logic Family TTL; ECL
Package Type SOIC
Propagation Delay 7.4 ns
View Details
4 suppliers
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1371013-74AVC4T774PWJ - Win Source Electronics
Specs
Package Type SSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
7 suppliers