The SY100EPT28LZG-TR is a mixed signal translator designed for unidirectional signal conversion between LVTTL and differential LVPECL levels. It operates with a power supply of 3.3V ±10% and supports a maximum frequency of over 275 MHz for LVTTL signals. The device features a propagation delay of less than 2.5 ns for LVPECL-to-LVTTL and less than 600 ps for LVTTL-to-LVPECL conversions, ensuring fast signal transmission. It is rated for an industrial temperature range of -40°C to +85°C and is available in both 8-lead MSOP and SOIC packages. The device includes temperature compensation to maintain consistent logic levels across varying temperatures, making it suitable for applications involving signal transmission across backplanes.
Win Source Part Number: 1256179-SY100EPT28LZ
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Series: 100EPT
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: Differential, Single-Ended
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 2
Input Signal: LVPECL, LVTTL
Output Signal: LVTTL, LVPECL
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY100EPT28LZG TR,SY100EPT28LZG TR,SY100EPT28LZGTR,S
Base Product Number: SY100EPT28
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-SOIC
IC TRNSLTR UNIDIRECTIONAL 8SOIC
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 1256179-SY100EPT28LZG-TR | SY100EPT28LZG-TR | SY100EPT28LZG-TR |
| Product Name | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Translators, Level Shifters | Logic - Translators, Level Shifters |
| Logic Family | TTL; ECL; PECL; LVPECL, LVTTL | TTL; ECL; PECL; LVPECL, LVTTL |