Microchip Technology, Inc. SY100EL92

Description
The SY100EL92 is a triple LVPECL-to-PECL or PECLto-LVPECL translator. The device receives standard PECL signals and translates them to differential LVPECL output signals (or vice versa). SY100EL92 can also be used as a differential line receiver for PECL-to-PECL or LVPECL-to-LVPECL signals. However, please note that for the latter we will need two different power supplies. Please refer to Function Table for more details.VBB outputs are provided for interfacing single ended input signals. If a single ended input is to be used, the VBB output should be connected to the D input and the active signal will drive the D input. When used, the VBB should be bypassed to VCC via a 0.01µF capacitor. The VBB is designed to act as a switching reference for the SY100EL92 under single ended input conditions. As a result, the pin can only source/sink 0.5mA of current.To accomplish the PECL-to-LVPECL level translation, the SY100EL92 requires three power rails. The VCC and VCC_VBB supply is to be connected to the standard PECL supply, the 3.3V supply is to be connected to the VCCOsupply, and GND is connected to the system ground plane. Both the VCC and VCCO should be bypassed to ground with a 0.01µF capacitor.To accomplish the LVPECL-to-PECL level translation, the SY100EL92 requires three power rails as well. The 5.0V supply is connected to the VCC and VCCO pins, 3.3V supply is connected to the VCC_VBB pin and GND is connected to the system ground plane. VCC_VBB is used to provide a proper VBB output level if a single ended input is used. For differential LVPECL input VCC_VBB can be either 3.3V or 5V.Under open input conditions, the D input will be biased at a VCC/2 voltage level and the D input will be pulled to GND. This condition will force the "Q" output low, ensuring stability. Additional Features 5V and 3.3V power supplies required Also, supports LVPECL-to-PECL translation 500ps propagation delays Fully differential design Differential line receiver capability Application note Available in 20-pin SOIC package
Datasheet
Description
The SY100EL92 is a triple LVPECL-to-PECL or PECLto-LVPECL translator. The device receives standard PECL signals and translates them to differential LVPECL output signals (or vice versa). SY100EL92 can also be used as a differential line receiver for PECL-to-PECL or LVPECL-to-LVPECL signals. However, please note that for the latter we will need two different power supplies. Please refer to Function Table for more details.VBB outputs are provided for interfacing single ended input signals. If a single ended input is to be used, the VBB output should be connected to the D input and the active signal will drive the D input. When used, the VBB should be bypassed to VCC via a 0.01µF capacitor. The VBB is designed to act as a switching reference for the SY100EL92 under single ended input conditions. As a result, the pin can only source/sink 0.5mA of current.To accomplish the PECL-to-LVPECL level translation, the SY100EL92 requires three power rails. The VCC and VCC_VBB supply is to be connected to the standard PECL supply, the 3.3V supply is to be connected to the VCCOsupply, and GND is connected to the system ground plane. Both the VCC and VCCO should be bypassed to ground with a 0.01µF capacitor.To accomplish the LVPECL-to-PECL level translation, the SY100EL92 requires three power rails as well. The 5.0V supply is connected to the VCC and VCCO pins, 3.3V supply is connected to the VCC_VBB pin and GND is connected to the system ground plane. VCC_VBB is used to provide a proper VBB output level if a single ended input is used. For differential LVPECL input VCC_VBB can be either 3.3V or 5V.Under open input conditions, the D input will be biased at a VCC/2 voltage level and the D input will be pulled to GND. This condition will force the "Q" output low, ensuring stability. Additional Features 5V and 3.3V power supplies required Also, supports LVPECL-to-PECL translation 500ps propagation delays Fully differential design Differential line receiver capability Application note Available in 20-pin SOIC package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY100EL92 - Microchip Technology, Inc.
Chandler, AZ, United States
The SY100EL92 is a triple LVPECL-to-PECL or PECLto-LVPECL translator. The device receives standard PECL signals and translates them to differential LVPECL output signals (or vice versa). SY100EL92 can also be used as a differential line receiver for PECL-to-PECL or LVPECL-to-LVPECL signals. However, please note that for the latter we will need two different power supplies. Please refer to Function Table for more details.VBB outputs are provided for interfacing single ended input signals. If a single ended input is to be used, the VBB output should be connected to the D input and the active signal will drive the D input. When used, the VBB should be bypassed to VCC via a 0.01µF capacitor. The VBB is designed to act as a switching reference for the SY100EL92 under single ended input conditions. As a result, the pin can only source/sink 0.5mA of current.To accomplish the PECL-to-LVPECL level translation, the SY100EL92 requires three power rails. The VCC and VCC_VBB supply is to be connected to the standard PECL supply, the 3.3V supply is to be connected to the VCCOsupply, and GND is connected to the system ground plane. Both the VCC and VCCO should be bypassed to ground with a 0.01µF capacitor.To accomplish the LVPECL-to-PECL level translation, the SY100EL92 requires three power rails as well. The 5.0V supply is connected to the VCC and VCCO pins, 3.3V supply is connected to the VCC_VBB pin and GND is connected to the system ground plane. VCC_VBB is used to provide a proper VBB output level if a single ended input is used. For differential LVPECL input VCC_VBB can be either 3.3V or 5V.Under open input conditions, the D input will be biased at a VCC/2 voltage level and the D input will be pulled to GND. This condition will force the "Q" output low, ensuring stability. Additional Features 5V and 3.3V power supplies required Also, supports LVPECL-to-PECL translation 500ps propagation delays Fully differential design Differential line receiver capability Application note Available in 20-pin SOIC package

The SY100EL92 is a triple LVPECL-to-PECL or PECLto-LVPECL translator. The device receives standard PECL signals and translates them to differential LVPECL output signals (or vice versa). SY100EL92 can also be used as a differential line receiver for PECL-to-PECL or LVPECL-to-LVPECL signals. However, please note that for the latter we will need two different power supplies. Please refer to Function Table for more details.VBB outputs are provided for interfacing single ended input signals. If a single ended input is to be used, the VBB output should be connected to the D input and the active signal will drive the D input. When used, the VBB should be bypassed to VCC via a 0.01µF capacitor.
The VBB is designed to act as a switching reference for the SY100EL92 under single ended input conditions. As a result, the pin can only source/sink 0.5mA of current.To accomplish the PECL-to-LVPECL level translation, the SY100EL92 requires three power rails. The VCC and VCC_VBB supply is to be connected to the standard PECL supply, the 3.3V supply is to be connected to the VCCOsupply, and GND is connected to the system ground plane.
Both the VCC and VCCO should be bypassed to ground with a 0.01µF capacitor.To accomplish the LVPECL-to-PECL level translation, the SY100EL92 requires three power rails as well. The 5.0V supply is connected to the VCC and VCCO pins, 3.3V supply is connected to the VCC_VBB pin and GND is connected to the system ground plane. VCC_VBB is used to provide a proper VBB output level if a single ended input is used. For differential LVPECL input VCC_VBB can be either 3.3V or 5V.Under open input conditions, the D input will be biased at a VCC/2 voltage level and the D input will be pulled to GND. This condition will force the "Q" output low, ensuring stability.

Additional Features

    • 5V and 3.3V power supplies required
    • Also, supports LVPECL-to-PECL translation
    • 500ps propagation delays
    • Fully differential design
    • Differential line receiver capability
    • Application note
    • Available in 20-pin SOIC package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Logic Level Translators
Product Number SY100EL92
Logic Family PECL
Package Type SOIC; ['SOIC']
Input Voltage -5 to 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1904895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type SSOP; Tssop
Output Type 3 state
View Details