The SY100ELT23ZI-TR is a dual differential PECL-to-TTL translator designed for applications requiring the conversion of clock or data signals. It operates with a power supply voltage range of +4.5V to +5.5V and features a typical propagation delay of 3.0 ns, making it suitable for high-speed applications. The device supports a maximum input frequency of 160 MHz and has a typical within-device skew of less than 300 ps, ensuring minimal timing discrepancies between outputs. This translator is housed in an 8-lead SOIC package and includes internal 50 kΩ pull-down resistors for enhanced signal integrity. The output can drive TTL levels with a current capability of 24 mA, while the input is compatible with positive ECL 100K logic levels. The operating temperature range is specified from -40°C to +85°C, making it suitable for various environmental conditions. Overall, the SY100ELT23ZI-TR is a reliable choice for engineers needing efficient level shifting in mixed-signal applications.
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-SOIC
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-SOIC
IC TRNSLTR UNIDIRECTIONAL 8SOIC
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | SY100ELT23ZI-TR-ND | SY100ELT23ZI-TR | SY100ELT23ZI-TR |
| Product Name | Translators, Level Shifters | Translators, Level Shifters | Logic - Translators, Level Shifters |
| Logic Family | TTL; PECL | ECL; PECL; PECL |