Microchip Technology, Inc. SY100EL91L

Description
The SY100EL91L is a triple LVPECL-to-ECL or LVPECL-to-LVECL translator. A VBB output is provided for interfacing with single ended PECL signals at the input. If a single ended input is to be used, the VBB output should be connected to the D input. The active signal would then drive the D input. When used, the VBB output should be bypassed to ground via a 0.01µF capacitor. The VBB output is designed to act as the switching reference for the EL91L under single ended input switching conditions. As a result this pin can only source/sink up to 0.5mA of current.To accomplish the level translation the EL91L requires three power rails. The VCC supply should be connected to the positive supply, and the VEE pin should be connected to the negative power supply. The GND pins as expected are connected to the system ground plane. Both VEE and VCC should be bypassed to ground via 0.01µF capacitors.Under open input conditions, the D input will be biased at VCC/2 and the D input will be pulled to GND. This condition will force the Q output to a LOW, ensuring stability. Additional Features 3.3V power supply 620ps propagation delay Fully differential design Supports low voltage operation Available in 20-pin SOIC package
Datasheet
Description
The SY100EL91L is a triple LVPECL-to-ECL or LVPECL-to-LVECL translator. A VBB output is provided for interfacing with single ended PECL signals at the input. If a single ended input is to be used, the VBB output should be connected to the D input. The active signal would then drive the D input. When used, the VBB output should be bypassed to ground via a 0.01µF capacitor. The VBB output is designed to act as the switching reference for the EL91L under single ended input switching conditions. As a result this pin can only source/sink up to 0.5mA of current.To accomplish the level translation the EL91L requires three power rails. The VCC supply should be connected to the positive supply, and the VEE pin should be connected to the negative power supply. The GND pins as expected are connected to the system ground plane. Both VEE and VCC should be bypassed to ground via 0.01µF capacitors.Under open input conditions, the D input will be biased at VCC/2 and the D input will be pulled to GND. This condition will force the Q output to a LOW, ensuring stability. Additional Features 3.3V power supply 620ps propagation delay Fully differential design Supports low voltage operation Available in 20-pin SOIC package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY100EL91L - Microchip Technology, Inc.
Chandler, AZ, United States
The SY100EL91L is a triple LVPECL-to-ECL or LVPECL-to-LVECL translator. A VBB output is provided for interfacing with single ended PECL signals at the input. If a single ended input is to be used, the VBB output should be connected to the D input. The active signal would then drive the D input. When used, the VBB output should be bypassed to ground via a 0.01µF capacitor. The VBB output is designed to act as the switching reference for the EL91L under single ended input switching conditions. As a result this pin can only source/sink up to 0.5mA of current.To accomplish the level translation the EL91L requires three power rails. The VCC supply should be connected to the positive supply, and the VEE pin should be connected to the negative power supply. The GND pins as expected are connected to the system ground plane. Both VEE and VCC should be bypassed to ground via 0.01µF capacitors.Under open input conditions, the D input will be biased at VCC/2 and the D input will be pulled to GND. This condition will force the Q output to a LOW, ensuring stability. Additional Features 3.3V power supply 620ps propagation delay Fully differential design Supports low voltage operation Available in 20-pin SOIC package

The SY100EL91L is a triple LVPECL-to-ECL or LVPECL-to-LVECL translator. A VBB output is provided for interfacing with single ended PECL signals at the input. If a single ended input is to be used, the VBB output should be connected to the D input. The active signal would then drive the D input. When used, the VBB output should be bypassed to ground via a 0.01µF capacitor. The VBB output is designed to act as the switching reference for the EL91L under single ended input switching conditions. As a result this pin can only source/sink up to 0.5mA of current.To accomplish the level translation the EL91L requires three power rails. The VCC supply should be connected to the positive supply, and the VEE pin should be connected to the negative power supply. The GND pins as expected are connected to the system ground plane. Both VEE and VCC should be bypassed to ground via 0.01µF capacitors.Under open input conditions, the D input will be biased at VCC/2 and the D input will be pulled to GND. This condition will force the Q output to a LOW, ensuring stability.

Additional Features

    • 3.3V power supply
    • 620ps propagation delay
    • Fully differential design
    • Supports low voltage operation
    • Available in 20-pin SOIC package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Logic Level Translators
Product Number SY100EL91L
Logic Family ECL
Package Type SOIC; ['SOIC']
Input Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1904892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type Tqfn
Output Type BiCMOS
View Details
SN74GTLP21395 Two 1-Bit LVTTL/GTLP Adj-Edge-Rate Bus Xcvrs w Split LVTTL Port, Fdbk Path and Selectable Polarity - 74GTLP21395PWRG4 - Texas Instruments
Specs
Logic Family TTL; GTL
Package Type SOIC,TSSOP
Input Voltage 3.15 to 3.45 volts
View Details