Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Translators, Level Shifters SY100S325FC

Description
Win Source Part Number: 1256149-SY100S325FC Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 100S Package: Tube Number of Circuits: 1 Standard Package: 15 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 6 Input Signal: ECL Output Signal: TTL Package / Case: 24-CQFlatPack, CerPack Supplier Device Package: 24-CerPack ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: 100S325 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1256149-SY100S325FC Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 100S Package: Tube Number of Circuits: 1 Standard Package: 15 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 6 Input Signal: ECL Output Signal: TTL Package / Case: 24-CQFlatPack, CerPack Supplier Device Package: 24-CerPack ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: 100S325 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1256149-SY100S325FC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1256149-SY100S325FC
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1256149-SY100S325FC
Win Source Part Number: 1256149-SY100S325FC Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 100S Package: Tube Number of Circuits: 1 Standard Package: 15 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 6 Input Signal: ECL Output Signal: TTL Package / Case: 24-CQFlatPack, CerPack Supplier Device Package: 24-CerPack ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: 100S325 RoHS Status: RoHS non-compliant

Win Source Part Number: 1256149-SY100S325FC
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Series: 100S
Package: Tube
Number of Circuits: 1
Standard Package: 15
Mounting: SMD (SMT)
Output Type: Non-Inverted
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 6
Input Signal: ECL
Output Signal: TTL
Package / Case: 24-CQFlatPack, CerPack
Supplier Device Package: 24-CerPack
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: 100S325
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Translators, Level Shifters - SY100S325FC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
SY100S325FC
Translators, Level Shifters SY100S325FC
Mixed Signal Translator Unidirectional 1 Circuit 6 Channel 24-CerPack

Mixed Signal Translator Unidirectional 1 Circuit 6 Channel 24-CerPack

Buy Now Datasheet
Logic - Translators, Level Shifters - SY100S325FC - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
SY100S325FC
Logic - Translators, Level Shifters SY100S325FC
IC TRNSLTR UNIDIR 24CERPACK

IC TRNSLTR UNIDIR 24CERPACK

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 1256149-SY100S325FC SY100S325FC SY100S325FC
Product Name Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters Logic - Translators, Level Shifters
Logic Family TTL; ECL; ECL ECL; ECL
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1899278P - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family LVCMOS/LVTTL
Package Type SOT-23
Output Type 3-State; 3 State
View Details
Translators, Level Shifters - 100324W-QMLV - Quarktwin Technology Ltd.
Specs
Package Type 24-CFlatpack
Output Type Differential
Features RoHS
View Details
2 suppliers