Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Translators, Level Shifters SY10ELT21LZG-TR

Description
Win Source Part Number: 1256135-SY10ELT21LZG -TR Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 10ELT Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 1 Input Signal: LVPECL Output Signal: LVTTL Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY10ELT21LZG TR,SY10ELT21LZG TR,SY10ELT21LZGTR,SY 10ELT21LZGTR Base Product Number: 10ELT21 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1256135-SY10ELT21LZG -TR Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 10ELT Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 1 Input Signal: LVPECL Output Signal: LVTTL Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY10ELT21LZG TR,SY10ELT21LZG TR,SY10ELT21LZGTR,SY 10ELT21LZGTR Base Product Number: 10ELT21 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1256135-SY10ELT21LZG-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1256135-SY10ELT21LZG-TR
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1256135-SY10ELT21LZG-TR
Win Source Part Number: 1256135-SY10ELT21LZG -TR Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 10ELT Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 1 Input Signal: LVPECL Output Signal: LVTTL Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY10ELT21LZG TR,SY10ELT21LZG TR,SY10ELT21LZGTR,SY 10ELT21LZGTR Base Product Number: 10ELT21 Product Status: Obsolete

Win Source Part Number: 1256135-SY10ELT21LZG-TR
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Series: 10ELT
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: Non-Inverted
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 1
Input Signal: LVPECL
Output Signal: LVTTL
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY10ELT21LZG TR,SY10ELT21LZG TR,SY10ELT21LZGTR,SY10ELT21LZGTR
Base Product Number: 10ELT21
Product Status: Obsolete

Buy Now Datasheet
Translators, Level Shifters - SY10ELT21LZG-TR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
SY10ELT21LZG-TR-ND
Translators, Level Shifters SY10ELT21LZG-TR-ND
Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-SOIC

Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-SOIC

Buy Now Datasheet
Translators, Level Shifters - SY10ELT21LZG-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
SY10ELT21LZG-TR
Translators, Level Shifters SY10ELT21LZG-TR
Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-SOIC

Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-SOIC

Buy Now Datasheet
Shenzhen, China
Logic - Translators, Level Shifters
SY10ELT21LZG-TR
Logic - Translators, Level Shifters SY10ELT21LZG-TR
IC TRNSLTR UNIDIRECTIONAL 8SOIC

IC TRNSLTR UNIDIRECTIONAL 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 1256135-SY10ELT21LZG-TR SY10ELT21LZG-TR-ND SY10ELT21LZG-TR SY10ELT21LZG-TR
Product Name Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters Translators, Level Shifters Logic - Translators, Level Shifters
Logic Family TTL; ECL; PECL; LVPECL TTL; PECL ECL; PECL; LVPECL
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 9237311 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family LVCMOS
Package Type SOT-23
Output Type 3-State; 3 State
View Details
SN74GTL16612 18-Bit LVTTL-to-GTL/GTL+ Universal Bus Transceivers - SN74GTL16612DL - Texas Instruments
Specs
Logic Family TTL; GTL
Package Type SSOP,TSSOP
Input Voltage 3.15 to 5.25 volts
View Details
Translators, Level Shifters - 1727-74LVCH1T45GM,115TR-ND - DigiKey
Specs
Package Type 6-XFDFN
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers