Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Translators, Level Shifters SY10H602JC-TR

Description
Win Source Part Number: 1256114-SY10H602JC-T R Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 10H Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 750 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 9 Input Signal: TTL Output Signal: ECL Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY10H602JC TR,SY10H602JC TR,SY10H602JCTR,SY10 H602JCTR Base Product Number: 10H602 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1256114-SY10H602JC-T R Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 10H Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 750 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 9 Input Signal: TTL Output Signal: ECL Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY10H602JC TR,SY10H602JC TR,SY10H602JCTR,SY10 H602JCTR Base Product Number: 10H602 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1256114-SY10H602JC-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1256114-SY10H602JC-TR
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1256114-SY10H602JC-TR
Win Source Part Number: 1256114-SY10H602JC-T R Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 10H Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 750 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 9 Input Signal: TTL Output Signal: ECL Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY10H602JC TR,SY10H602JC TR,SY10H602JCTR,SY10 H602JCTR Base Product Number: 10H602 RoHS Status: RoHS non-compliant

Win Source Part Number: 1256114-SY10H602JC-TR
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Series: 10H
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 750
Mounting: SMD (SMT)
Output Type: Non-Inverted
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 9
Input Signal: TTL
Output Signal: ECL
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC (11.48x11.48)
Temperature Range - Operating: 0°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY10H602JC TR,SY10H602JC TR,SY10H602JCTR,SY10H602JCTR
Base Product Number: 10H602
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Translators, Level Shifters - SY10H602JC-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
SY10H602JC-TR
Translators, Level Shifters SY10H602JC-TR
Mixed Signal Translator Unidirectional 1 Circuit 9 Channel 28-PLCC (11.48x11.48)

Mixed Signal Translator Unidirectional 1 Circuit 9 Channel 28-PLCC (11.48x11.48)

Buy Now Datasheet
Logic - Translators, Level Shifters - SY10H602JC-TR - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
SY10H602JC-TR
Logic - Translators, Level Shifters SY10H602JC-TR
IC TRNSLTR UNIDIRECTIONAL 28PLCC

IC TRNSLTR UNIDIRECTIONAL 28PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 1256114-SY10H602JC-TR SY10H602JC-TR SY10H602JC-TR
Product Name Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters Logic - Translators, Level Shifters
Logic Family TTL; ECL; TTL TTL; TTL
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1897442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type SC-70
Output Type Open Drain; Open Drain
View Details
Translators, Level Shifters - 1727-74AUP1T34GZ-Q100YLTR-ND - DigiKey
Specs
Package Type 4-XDFN Exposed Pad
Output Type Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details