Microchip Technology, Inc. Translators, Level Shifters SY100EPT23LZG-TR

Description
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-SOIC
Request a Quote Datasheet
Description
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - SY100EPT23LZG-TR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
SY100EPT23LZG-TR-ND
Translators, Level Shifters SY100EPT23LZG-TR-ND
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-SOIC

Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-SOIC

Buy Now Datasheet
Logic - Logic - Translators, Level Shifters - SY100EPT23LZG-TR - 898680-SY100EPT23LZG-TR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - SY100EPT23LZG-TR
898680-SY100EPT23LZG-TR
Logic - Logic - Translators, Level Shifters - SY100EPT23LZG-TR 898680-SY100EPT23LZG-TR
Manufacturer: Microchip Technology Win Source Part Number: 898680-SY100EPT23LZG -TR Series: 100EPT Operating Temperature Range: -40°C ~ 85°C (TA) Features: Mixed Signal Translator Unidirectional 1 Circuit 2 Channel - 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: SY100EPT23 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SY100EPT23LZG TR, SY100EPT23LZG TR-ND, SY100EPT23LZGTR, SY100EPT23LZGTR-ND

Manufacturer: Microchip Technology
Win Source Part Number: 898680-SY100EPT23LZG-TR
Series: 100EPT
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Mixed Signal Translator Unidirectional 1 Circuit 2 Channel - 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: SY100EPT23
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 6 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: SY100EPT23LZG TR, SY100EPT23LZG TR-ND, SY100EPT23LZGTR, SY100EPT23LZGTR-ND

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - SY100EPT23LZG-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
SY100EPT23LZG-TR
Integrated Circuits (ICs) - Logic - Translators, Level Shifters SY100EPT23LZG-TR
IC TRANSLTR UNIDIRECTIONAL 8SOIC

IC TRANSLTR UNIDIRECTIONAL 8SOIC

Supplier's Site
Shenzhen, China
Logic - Translators, Level Shifters
SY100EPT23LZG-TR
Logic - Translators, Level Shifters SY100EPT23LZG-TR
IC TRNSLTR UNIDIRECTIONAL 8SOIC

IC TRNSLTR UNIDIRECTIONAL 8SOIC

Supplier's Site Datasheet
Translators, Level Shifters - SY100EPT23LZG-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
SY100EPT23LZG-TR
Translators, Level Shifters SY100EPT23LZG-TR
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-SOIC

Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number SY100EPT23LZG-TR-ND 898680-SY100EPT23LZG-TR SY100EPT23LZG-TR SY100EPT23LZG-TR SY100EPT23LZG-TR
Product Name Translators, Level Shifters Logic - Logic - Translators, Level Shifters - SY100EPT23LZG-TR Integrated Circuits (ICs) - Logic - Translators, Level Shifters Logic - Translators, Level Shifters Translators, Level Shifters
Logic Family TTL; PECL ECL; PECL; LVPECL
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Translators, Level Shifters - 10116FC - Lingto Electronic Limited
Specs
Logic Family ECL
View Details
Translator ICs - 216281 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SSOP; TSSOP; TSSOP
Features RoHS
View Details
IC TRNSLTR BIDIRECTIONAL 24VQFN - 815-74AVCH8T245RHLRG4 - Utmel Electronic Limited
Specs
Logic Family CMOS; CMOS
Package Type 24-VFQFN Exposed Pad
Features RoHS
View Details