RS Components, Ltd. Datasheets for USB Connectors

USB connectors are used with universal serial bus (USB) ports. They can be used to connect USB products together, or to connect USB wires and peripherals to other standard port types.
USB Connectors: Learn more

Page: 1 2 3 4 5 6 7 8 9
Product Name Notes
15 way solder contact ZD plug,5A 400Vac
15 way solder contact ZD skt,5A 400Vac
15way r/a PCB mount ZD socket,5A 1000Vac
25 way r/a PCB mount ZD plug,5A 1000Vac
25 way solder contact ZD plug,5A 400Vac
25 way solder contact ZD skt,5A 400Vac
25way r/a PCB mount ZD socket,5A 1000Vac
37 way solder contact ZD plug,5A 400Vac
4-Hole Solder Recept Sq Flange backshell
4-Hole Solder Recept Sq Flange Nickel
5 Position Surface Mount, Right Angle
9 way solder contact ZD plug,5A 400Vac
9 way solder contact ZD skt,5A 400Vac
Atex USB Plug zone 2
AVX SMT OPEN ENDED CARD EDGE 10W
Circular MIL Spec Connector
CONN PLUG MCR USB B PCB VERT
CONN RCPT USB 3.0 MICRO B SMD
CONNDB9F WATERPROOFSOLDER
Connector,microUSB,M icroB,SMT,Reverse
Connector,usb,Mini B type,plug,5way
D-sub Connector; No anchors or Grounding
D-sub Connector;No Anchors; with Tap Hol
D-sub Connector
D-SUB HIGH DENSITY 15 WAYS TO SOLDER
D-SUB HIGH DENSITY 26 WAYS TO SOLDER
Dust cap,USB,skt,self closing,squ flange
High-Retention USB 2.0 Interface, Type A
Jam nut receptacle, Aluminium shell with
Jam nut, USB-C, AL shell, zinc plating
Jam nut,USB-A,skt,nickel
Jam nut,USB-A,skt,olive drab cadmium
Micro B USB Receptacle 90Deg Reverse
mini B USB 5 Position Surface Mount
Mini USB 2.0 connector, B receptacle
Mini USB 2.0 connector, B smt receptacle
PCB mount type A USB receptacle
PCB mount type B USB receptacle
R/A PCB mount type A USB receptacle
Squ flange rcp,backshell,fem USB-A,Ni
Squ flange rcp,solder tnd,olive drab,Cd
Stacked PCB mount type A USB receptacle
Type A USB Connector
Universal SubPanel 2 DB25 FeedThru Adptr
Universal SubPanel Two ECF504UABS Cplr
Upright PCB mount type A USB receptacle
USB 2.0 Interface Type A
USB 2.0 Interface, Type A
USB 2.0 Interface
USB 2.0 TYPE A 4POS SMD BLK 30um AU
USB 2.0 TYPE A 4POS SMD WHITE 30um AU
USB 2.0 TYPE B 4POS SMD WHITE 30 um AU
USB 2.0 TYPE B 4POS SMD WHITE AU FLASH
USB 3.0 INTERFACE A-A CONNECTION TYPE
USB 3.2 Field Plug olive nickel
USB Connector Reduced Flange USB3 FTV
USB Snap Cap Panel Mount receptacle blac
USB Snap Cap Panel Mount receptacle oliv
USB TV Jamnut Receptacle backshell black
USB TV Jamnut Receptacle backshell olive
USB TV jamnut receptacle black zinc nick
USB TV plug black zinc nickel
USB TV Protective Cap plug nickel
USB TV Protective Cap square jamnut blac
USB,plug,nickel
USB,plug,olive drab cadmium
USB-A Field, Jam nut recept, JWT 2.5mm
USB-A skt,squ flange,olive drab cadmium
USB-A socket,square flange,Nickel finish
USB-A, Jam nut Receptacle, closing cap
USB-A, Jam nut Receptacle,Cap, 0.5M cord
USB-A, Jam nut Receptacle,Cap, 1.0M cord
USB-A, Receptacle, Cap, 0.5M cord set
USB-A, Receptacle, Cap, 1.0M cord set
USB-B Field, Jam nut recept, JWT 2.5mm
USB-Mini B Field,Jam nut recept, pcb
USB2.0 Squ recpt metal backshell olive
USB3 Receptacle with Self Closing Cap bl
USB3 Receptacle with Self Closing Cap ol
USB3.2 Gen1 Field Series (USB-A) Square
Waterproof USB Type A Jack w/t 10" Leads
ZX series micro B USB cable mount plug
ZX series micro B USB PCB plug, 5P
ZX series micro B USB R/A SMT receptacle
ZX series micro B USB SMT plug
ZX series micro B USB SMT receptacle

<< Prev