CONN RCPT USB2.0 TYPEA 4POS R/A Product overview: USBR-A-S-S-O-TH from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-USBR-A-S-S-O-TH can be used for catalog matching and distributor lookup.
High-Retention USB 2.0 Interface Type B
Samtec USBR-A-S-S-O-TH USB Connector
Samtec USBR-A-S-S-O-TH USB Connector
USB, 2.0 TYPE A, RECEPTACLE, TH; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Ways; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Contact Material:Phosphor Bronze; RoHS Compliant: Yes
USB CONN, 2.0 TYPE A, R/A RCPT, 4POS, TH; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions
USB Connectors High-Retention USB 2.0 Interface, Type A
CONN RCPT USB2.0 TYPEA 4POS R/A
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 312-USBR-A-S-S-O-TH | USBR-A-S-S-O-TH | 1800264 | 33R1461 | USBR-A-S-S-O-TH | USBR-A-S-S-O-TH |
| Product Name | Electronic Connector | USB Connectors | USB Connectors | Usb, 2.0 Type A, Receptacle, Th; Usb Connector Type Samtec | USB Connectors | USB, DVI, HDMI Connector Assemblies |
| Termination | Solder | Solder | Solder | Solder | ||
| Voltage Rating | 30 volts | 30 volts | 30 volts | 30 volts | ||
| Connector Type | USB | USB | USB | USB |