Amphenol Socapex USBFTV71N USB Connector
Adapter Connector USB-A (USB TYPE-A), Receptacle To USB-A (USB TYPE-A), Receptacle Panel Mount, Bulkhead
USB Connectors USB-A Receptacle Jam Nut Nickel
USB ADAPTER, 2.0 TYPE A-TYPE A, IP67; USB Connector Convert From:USB Type A Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:USB 2.0; IP Rating:IP67; Product Range:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes
Jam Nut Receptacle, -55 to +85 °C Operating Temperature Range
The USB 2.0 or 1.1 plug is connected into a receptacle with a tri-start thread coupling mechanism (MIL-DTL-38999, Series III). Finish : Olive drab cadmium or nickel.
| RS Components, Ltd. | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5369304 | APC1108-ND | USBFTV71N | USBFTV71N | 20J4065 | 70026520 |
| Product Name | USB Connectors | USB, DVI, HDMI Connector Adapters | USB Connectors | USB Connectors | Usb Adapter, 2.0 Type A-Type A, Ip67; Usb Connector Convert From Amphenol Pcd | connector,metal circular,jam nut receptacle,usb 2.0 type a,nickel finish |
| Connector Type | USB | USB | USB | USB | USB |