The USB 2.0 Type A Receptacle, part number 05R9337, is designed for surface mount applications with a right-angle orientation. It features a four-position configuration and is constructed with a high-temperature thermoplastic insulator, phosphor bronze contacts, and a copper alloy shell. The connector is plated with gold on the contacts, nickel on the shell, and tin on the tails, ensuring durability and reliable performance. It operates within a temperature range of -50°C to +85°C and has a voltage rating of 30 VAC. The contact resistance is rated at 30 mΩ, and the connector has been tested for up to 1500 mating cycles. This product is RoHS compliant and lead-free solderable, making it suitable for environmentally conscious designs. Bulk packaging is available, with trays that can accommodate automation processes.
Samtec USB-A-S-F-W-SM2 USB Connector
Samtec USB-A-S-F-W-SM2 USB Connector
USB Connectors USB 2.0 Interface, Type A
USB, 2.0 TYPE A, RECEPTACLE, SMT; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions
| Powell Electronics, Inc. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | USB-A-S-F-W-SM2 | 1803479 | USB-A-S-F-W-SM2 | 05R9337 |
| Product Name | USB Connectors | USB Connectors | USB Connectors | Usb, 2.0 Type A, Receptacle, Smt; Usb Connector Type Samtec |
| Connector Type | USB | USB A | USB | USB |
| Category | USB | |||
| Gender | Male / Plug; Female / Jack | Female / Jack | ||
| Termination | Solder | Solder |