Amphenol Socapex USBFTV22N USB Connector
USBF TV SQ FLANGE RE SOLD NI
USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Panel Mount
USB CONN, 2.0 TYPE A, RCPT, 4POS, PANEL; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4 Position; Connector Mounting:Panel Mount; IP Rating:IP67; Product Range:USBFTV Series RoHS Compliant: Yes
USB Field Panel Mount Square Flange Receptacles, Nickel & Olive Drab Cadmium Shell Plating
The USB 2.0 or 1.1 plug is connected into a receptacle with a tri-start thread coupling mechanism (MIL-DTL-38999, Series III). Finish : Olive drab cadmium or nickel.
The metallic plug is connected into a receptacle, using a tri start thread coupling mechanism (MIL-DTL-38999 series III type) with anti-decoupling device for high vibrations. On the receptacle side, one A USB receptacle is soldered onto a PCB allowing for
USB Connectors 4-Hole Solder Recept Sq Flange Nickel
| RS Components, Ltd. | PEI-Genesis | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2546516 | Amphenol PCD USBFTV22N | USBFTV22N | APC1104-ND | 20J4060 | 70026514 | USBFTV22N |
| Product Name | USB Connectors | USB Connectors | USB, DVI, HDMI Connector Assemblies | Usb Conn, 2.0 Type A, Rcpt, 4Pos, Panel; Usb Connector Type Amphenol Pcd | connector,metal circular,square flange receptacle,pcb,usb 2.0 type a,nickel fin | USB Connectors | |
| Connector Type | USB | USB | USB | USB | USB | Modular Connector and RJ Connector | USB |
| Gender | Female / Jack | Female / Jack | Female / Jack | ||||
| Geometry | Straight | Straight | Straight |