Amphenol Socapex USBFTVX6N USB Connector
CONN PLUG USB2.0 TYPEA 4POS SLD Product overview: USBFTVX6N from Amphenol Socapex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-USBFTVX6N can be used for catalog matching and distributor lookup.
USB-A (USB TYPE-A) USB 2.0 Plug Connector 4 Position Free Hanging (In-Line)
USB Connectors USB 2.0 Plug Nickel NICKEL
SEALED USB, 2.0 TYPE A, PLUG, IP68; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Plug; No. of Positions:4 Position; Connector Mounting:Cable Mount; IP Rating:IP68; Product Range:USBF TV Series; Contact Material:- RoHS Compliant: Yes
| Powell Electronics, Inc. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | USBFTVX6N | 6881587 | 312-USBFTVX6N | USBFTVX6N-ND | USBFTVX6N | 74P0164 |
| Product Name | USB Connectors | USB Connectors | Electronic Connector | USB, DVI, HDMI Connector Assemblies | USB Connectors | Sealed Usb, 2.0 Type A, Plug, Ip68; Usb Connector Type Amphenol Pcd |
| Connector Type | USB | USB | USB | USB | USB | |
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug | Male / Plug | |
| Geometry | Straight; Straight |