ITT Cannon D-Sub Connector Assemblies ZDB25P

Description
CONN D-SUB PLUG 25POS PNL MNT
Request a Quote Datasheet
Description
CONN D-SUB PLUG 25POS PNL MNT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 1003-ZDB25P-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
1003-ZDB25P-ND
D-Sub Connector Assemblies 1003-ZDB25P-ND
CONN D-SUB PLUG 25POS PNL MNT

CONN D-SUB PLUG 25POS PNL MNT

Buy Now Datasheet
 - ITT Cannon ZDB25P - PEI-Genesis
Philadelphia, PA, United States
DSUB 25M SOD GF TIN

DSUB 25M SOD GF TIN

Buy Now
D Sub Connectors - 3752237P - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
3752237P
D Sub Connectors 3752237P
ITT Cannon 119998-2832 D-Sub Connector

ITT Cannon 119998-2832 D-Sub Connector

Supplier's Site
D Sub Connectors - 3752237 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
3752237
D Sub Connectors 3752237
ITT Cannon 119998-2832 D-Sub Connector

ITT Cannon 119998-2832 D-Sub Connector

Supplier's Site
D Sub Connectors - 1711392 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
1711392
D Sub Connectors 1711392
ITT Cannon 119998-2832 D-Sub Connector

ITT Cannon 119998-2832 D-Sub Connector

Supplier's Site
D Sub Connector, Standard, 25 Position, Plug; No. Of Contacts Itt Cannon - 42M2683 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 25 Position, Plug; No. Of Contacts Itt Cannon
42M2683
D Sub Connector, Standard, 25 Position, Plug; No. Of Contacts Itt Cannon 42M2683
D SUB CONNECTOR, STANDARD, 25 POSITION, PLUG; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:ZD* Series; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 25 POSITION, PLUG; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:ZD* Series; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey PEI-Genesis RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1003-ZDB25P-ND ITT Cannon ZDB25P 3752237P 3752237 42M2683
Product Name D-Sub Connector Assemblies D Sub Connectors D Sub Connectors D Sub Connector, Standard, 25 Position, Plug; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Mounting Panel Mount Panel mount
Current Rating 5.0 amps
Contact Size (AWG) 20 to 28 AWG
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
PCB Connectors - NCK-FL2G-S-02 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
D Sub Connectors - 1223044 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
Geometry Straight; Straight
View Details