USBB Recp female to 5 pin
Amphenol Socapex USBBF7 USB Connector
COMPUTER CABLE ASSEMBLY, USB, 50MM BLACK; LAN Category:-; Product Range:USBB Series; Body Material:Composite; Gender:Jack; Modular Connector Shell Style:Jam Nut Receptacle; No. of Ports:1Ports RoHS Compliant: Yes
| Powell Electronics, Inc. | PEI-Genesis | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | USBBF7 | Amphenol PCD USBBF7 | 7398528 | 72K7544 |
| Product Name | USB Connectors | USB Connectors | Computer Cable Assembly, Usb, 50Mm Black; Lan Category Amphenol Pcd | |
| Connector Type | USB | USB | USB | USB |