ITT Cannon D Sub Connectors ZDE9P

Description
ITT Cannon 119998-2830 D-Sub Connector
Request a Quote Datasheet
Description
ITT Cannon 119998-2830 D-Sub Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Connectors - 3752215P - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
3752215P
D Sub Connectors 3752215P
ITT Cannon 119998-2830 D-Sub Connector

ITT Cannon 119998-2830 D-Sub Connector

Supplier's Site
D Sub Connectors - 3752215 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
3752215
D Sub Connectors 3752215
ITT Cannon 119998-2830 D-Sub Connector

ITT Cannon 119998-2830 D-Sub Connector

Supplier's Site
D Sub Connectors - 1711389 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
1711389
D Sub Connectors 1711389
ITT Cannon 119998-2830 D-Sub Connector

ITT Cannon 119998-2830 D-Sub Connector

Supplier's Site
D-Sub Connector Assemblies - 1003-ZDE9P-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
1003-ZDE9P-ND
D-Sub Connector Assemblies 1003-ZDE9P-ND
CONN D-SUB PLUG 9POS SOLDER

CONN D-SUB PLUG 9POS SOLDER

Buy Now Datasheet
Connectors I/O - Unreviewed - ZDE9P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - Unreviewed
ZDE9P
Connectors I/O - Unreviewed ZDE9P
DSUB 9M SOD GF TIN 119998-2830

DSUB 9M SOD GF TIN 119998-2830

Buy Now
D Sub Connector, Standard, 9 Position, Plug; No. Of Contacts Itt Cannon - 42M2691 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 9 Position, Plug; No. Of Contacts Itt Cannon
42M2691
D Sub Connector, Standard, 9 Position, Plug; No. Of Contacts Itt Cannon 42M2691
D SUB CONNECTOR, STANDARD, 9 POSITION, PLUG; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:ZD* Series; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 9 POSITION, PLUG; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:ZD* Series; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3752215P 3752215 1003-ZDE9P-ND ZDE9P 42M2691
Product Name D Sub Connectors D Sub Connectors D-Sub Connector Assemblies Connectors I/O - Unreviewed D Sub Connector, Standard, 9 Position, Plug; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Gender Male / Plug Male / Plug Male / Plug
Geometry Straight Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products