ITT Cannon D-Sub Connector Assemblies ZDA15P

Description
CONN D-SUB PLUG 15POS PNL MNT
Request a Quote Datasheet
Description
CONN D-SUB PLUG 15POS PNL MNT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 1003-ZDA15P-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
1003-ZDA15P-ND
D-Sub Connector Assemblies 1003-ZDA15P-ND
CONN D-SUB PLUG 15POS PNL MNT

CONN D-SUB PLUG 15POS PNL MNT

Buy Now Datasheet
D Sub Connectors - 3752221 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
3752221
D Sub Connectors 3752221
ITT Cannon 119998-2831 D-Sub Connector

ITT Cannon 119998-2831 D-Sub Connector

Supplier's Site
D Sub Connectors - 3752221P - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
3752221P
D Sub Connectors 3752221P
ITT Cannon 119998-2831 D-Sub Connector

ITT Cannon 119998-2831 D-Sub Connector

Supplier's Site
D Sub Connectors - 1711390 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
1711390
D Sub Connectors 1711390
ITT Cannon 119998-2831 D-Sub Connector

ITT Cannon 119998-2831 D-Sub Connector

Supplier's Site
D Sub Connector, Standard, 125Pos, Plug; No. Of Contacts Itt Cannon - 42M2679 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 125Pos, Plug; No. Of Contacts Itt Cannon
42M2679
D Sub Connector, Standard, 125Pos, Plug; No. Of Contacts Itt Cannon 42M2679
D SUB CONNECTOR, STANDARD, 125POS, PLUG; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:ZD* Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 125POS, PLUG; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:ZD* Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1003-ZDA15P-ND 3752221 3752221P 42M2679
Product Name D-Sub Connector Assemblies D Sub Connectors D Sub Connectors D Sub Connector, Standard, 125Pos, Plug; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Mounting Panel Mount Panel mount
Current Rating 5.0 amps
Contact Size (AWG) 20 to 28 AWG
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Bulkhead Jack - 110087 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details
PCI Express - 10018783-00101TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers