Samtec Inc. USB Connectors USB-A-S-F-W-TH

Description
Samtec USB-A-S-F-W-TH USB Connector
Request a Quote Datasheet
Description
Samtec USB-A-S-F-W-TH USB Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - 1800260 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Connectors
1800260
USB Connectors 1800260
Samtec USB-A-S-F-W-TH USB Connector

Samtec USB-A-S-F-W-TH USB Connector

Supplier's Site
USB Connectors - 1800482 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Connectors
1800482
USB Connectors 1800482
Samtec USB-A-S-F-W-TH USB Connector

Samtec USB-A-S-F-W-TH USB Connector

Supplier's Site
USB Connectors - USB-A-S-F-W-TH - Powell Electronics, Inc.
Swedesboro, NJ, United States
USB Connectors
USB-A-S-F-W-TH
USB Connectors USB-A-S-F-W-TH
USB 2.0 Interface Type B

USB 2.0 Interface Type B

Buy Now
Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies - 1364377-USB-A-S-F-W-TH - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies
1364377-USB-A-S-F-W-TH
Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies 1364377-USB-A-S-F-W-TH
Win Source Part Number: 1364377-USB-A-S-F-W- TH Category: Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies Temperature Range - Operating: -50°C ~ 85°C Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: Samtec Inc. Series: USB-A Package: Bulk Product Status: Active Features: Board Lock Base Product Number: USB-A Mounting Type: Through Hole, Right Angle HTSUS: 8536.69.4040 Voltage - Rated: 30VAC REACH Status: REACH Unaffected ECCN: EAR99 Contact Finish: Gold Connector Type: USB-A (USB TYPE-A) Termination: Solder Material Flammability Rating: UL94 V-0 Insulation Color: White Mounting Feature: Horizontal Gender: Receptacle Mating Cycles: 1500 Specifications: USB 2.0 Number of Contacts: 4 Number of Ports: 1 Shell/Shielding Material: Brass

Win Source Part Number: 1364377-USB-A-S-F-W-TH
Category: Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies
Temperature Range - Operating: -50°C ~ 85°C
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: Samtec Inc.
Series: USB-A
Package: Bulk
Product Status: Active
Features: Board Lock
Base Product Number: USB-A
Mounting Type: Through Hole, Right Angle
HTSUS: 8536.69.4040
Voltage - Rated: 30VAC
REACH Status: REACH Unaffected
ECCN: EAR99
Contact Finish: Gold
Connector Type: USB-A (USB TYPE-A)
Termination: Solder
Material Flammability Rating: UL94 V-0
Insulation Color: White
Mounting Feature: Horizontal
Gender: Receptacle
Mating Cycles: 1500
Specifications: USB 2.0
Number of Contacts: 4
Number of Ports: 1
Shell/Shielding Material: Brass

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
312-USB-A-S-F-W-TH
Electronic Connector 312-USB-A-S-F-W-TH
CONN RCPT USB2.0 TYPEA 4POS R/A Product overview: USB-A-S-F-W-TH from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-USB-A-S-F-W-TH can be used for catalog matching and distributor lookup.

CONN RCPT USB2.0 TYPEA 4POS R/A Product overview: USB-A-S-F-W-TH from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-USB-A-S-F-W-TH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Usb, 2.0 Type A, R/a Rcpt, 4Pos, Th; Usb Connector Type Samtec - 54AH9917 - Newark, An Avnet Company
Chicago, IL, United States
Usb, 2.0 Type A, R/a Rcpt, 4Pos, Th; Usb Connector Type Samtec
54AH9917
Usb, 2.0 Type A, R/a Rcpt, 4Pos, Th; Usb Connector Type Samtec 54AH9917
USB, 2.0 TYPE A, R/A RCPT, 4POS, TH; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions ; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Product Range:USB-A Series RoHS Compliant: Yes

USB, 2.0 TYPE A, R/A RCPT, 4POS, TH; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Product Range:USB-A Series RoHS Compliant: Yes

Supplier's Site Datasheet
USB, DVI, HDMI Connector Assemblies - USB-A-S-F-W-TH - ODG (Origin Data Global)
Shenzhen, China
USB, DVI, HDMI Connector Assemblies
USB-A-S-F-W-TH
USB, DVI, HDMI Connector Assemblies USB-A-S-F-W-TH
CONN RCPT USB2.0 TYPEA 4POS R/A

CONN RCPT USB2.0 TYPEA 4POS R/A

Supplier's Site Datasheet
Sheung Wan, Hong Kong
USB Connectors
USB-A-S-F-W-TH
USB Connectors USB-A-S-F-W-TH
USB Connectors USB 2.0 Interface, Type A

USB Connectors USB 2.0 Interface, Type A

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1800260 USB-A-S-F-W-TH 1364377-USB-A-S-F-W-TH 312-USB-A-S-F-W-TH 54AH9917 USB-A-S-F-W-TH USB-A-S-F-W-TH
Product Name USB Connectors USB Connectors Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies Electronic Connector Usb, 2.0 Type A, R/a Rcpt, 4Pos, Th; Usb Connector Type Samtec USB, DVI, HDMI Connector Assemblies USB Connectors
Connector Type USB USB USB USB USB
Gender Male / Plug; Female / Jack Female / Jack
Geometry Straight Right Angle Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #6 AWG - 1340g1 - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
2 suppliers
Between Series Adapters - 1124-ABB.1S.275.NTM-ND - DigiKey
Specs
Gender Female / Jack
View Details
2 suppliers