CONN RCPT USB2.0 TYPEA 4POS R/A Product overview: USB-A-S-F-W-VU from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-USB-A-S-F-W-VU can be used for catalog matching and distributor lookup.
Manufacturer: Samtec Inc.
Win Source Part Number: 798932-USB-A-S-F-W-V
Packaging: Tray
Operating Temperature Range: -50°C ~ 85°C
Features: Board Lock
Connector Type: USB - A
Termination: Solder
Contact Finish: Gold
Number of Contacts: 4
Gender: Receptacle
Specifications: USB 2.0
Material Flammability Rating: UL94 V-0
Number of Ports: 1
Mounting: Through Hole, Right Angle
Mounting Feature: Vertical
Mating Cycles: 1500
Family Name: USB-A
Insulation Color: White
Categories: Connectors, Interconnects
Shell/Shielding Material: Phosphor Bronze
Voltage Rating DC: 30VAC
Alternative Parts (Cross-Reference): 292336-1;
Introduction Date: April 15, 2004
ECCN: EAR99
Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Samtec USB-A-S-F-W-VU USB Connector
Samtec USB-A-S-F-W-VU USB Connector
USB Connectors USB 2.0 Interface, Type A
USB 2.0 Interface, Type A RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Win Source Electronics | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 312-USB-A-S-F-W-VU | USB-A-S-F-W-VU | 798932-USB-A-S-F-W-VU | 1803227 | USB-A-S-F-W-VU | 97AH6788 |
| Product Name | Electronic Connector | USB Connectors | USB, DVI, HDMI Connectors - USB-A-S-F-W-VU | USB Connectors | USB Connectors | Usb 2.0 Interface, Type A Rohs Compliant Samtec |
| Termination | Solder | Solder | Solder | Solder | ||
| Voltage Rating | 30 volts | 30 volts | 30 volts | |||
| Connector Type | USB | USB | USB | USB | USB |