Schneider Electric USB Connectors XB5PUSB3

Description
Schneider Electric XB5PUSB3
Request a Quote Datasheet
Description
Schneider Electric XB5PUSB3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - 1254414 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Connectors
1254414
USB Connectors 1254414
Schneider Electric XB5PUSB3

Schneider Electric XB5PUSB3

Supplier's Site
USB, DVI, HDMI Connector Adapters - 4008-XB5PUSB3-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Adapters
4008-XB5PUSB3-ND
USB, DVI, HDMI Connector Adapters 4008-XB5PUSB3-ND
22MM PLASTIC USB 3.0 TYPE A PORT

22MM PLASTIC USB 3.0 TYPE A PORT

Buy Now Datasheet
Sealed Usb, 3.0 Type A, Receptacle, Ip20; Usb Connector Type Schneider Electric - 49AC2993 - Newark, An Avnet Company
Chicago, IL, United States
Sealed Usb, 3.0 Type A, Receptacle, Ip20; Usb Connector Type Schneider Electric
49AC2993
Sealed Usb, 3.0 Type A, Receptacle, Ip20; Usb Connector Type Schneider Electric 49AC2993
SEALED USB, 3.0 TYPE A, RECEPTACLE, IP20; USB Connector Type:USB Type A; USB Standard:USB 3.0; Gender:Receptacle; No. of Positions:9 Position; Connector Mounting:Panel Mount; IP Rating:IP20; Product Range:Harmony XB5 Series RoHS Compliant: Yes

SEALED USB, 3.0 TYPE A, RECEPTACLE, IP20; USB Connector Type:USB Type A; USB Standard:USB 3.0; Gender:Receptacle; No. of Positions:9 Position; Connector Mounting:Panel Mount; IP Rating:IP20; Product Range:Harmony XB5 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sealed Usb, 3.0 Type A, Receptacle, Ip20; Usb Connector Type Schneider Electric - 66AH7687 - Newark, An Avnet Company
Chicago, IL, United States
Sealed Usb, 3.0 Type A, Receptacle, Ip20; Usb Connector Type Schneider Electric
66AH7687
Sealed Usb, 3.0 Type A, Receptacle, Ip20; Usb Connector Type Schneider Electric 66AH7687
SEALED USB, 3.0 TYPE A, RECEPTACLE, IP20; USB Connector Type:USB Type A; USB Standard:USB 3.0; Gender:Receptacle; No. of Positions:9 Position; Connector Mounting:Panel Mount; IP Rating:IP20; Product Range:Harmony XB5 Series; Contact RoHS Compliant: Yes

SEALED USB, 3.0 TYPE A, RECEPTACLE, IP20; USB Connector Type:USB Type A; USB Standard:USB 3.0; Gender:Receptacle; No. of Positions:9 Position; Connector Mounting:Panel Mount; IP Rating:IP20; Product Range:Harmony XB5 Series; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1254414 4008-XB5PUSB3-ND 49AC2993
Product Name USB Connectors USB, DVI, HDMI Connector Adapters Sealed Usb, 3.0 Type A, Receptacle, Ip20; Usb Connector Type Schneider Electric
Connector Type USB USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-2951-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
Coaxial Adapters - 2921B - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details
XM Micro-Hook to Mini Banana Plug, 22 AWG PVC Test Lead - SALE-CXM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
Contact Size (AWG) 22 AWG
View Details