RJF Connector
Amphenol Socapex USBFTV6N USB Connector
RJF USB PLG NIC KEL
USBF TV PLUG NICKEL
Connector Housing For USB - A Plug
USB Connectors High Speed USB Plug Nickel
SEALED USB, 2.0 TYPE A, PLUG, IP67; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Plug; No. of Positions:4 Position; Connector Mounting:Cable Mount; IP Rating:IP67; Product Range:-; Contact Material:-; Contact Plating:-RoHS Compliant: Yes
| Powell Electronics, Inc. | Powell Electronics, Inc. | RS Components, Ltd. | Heilind Electronics, Inc. | PEI-Genesis | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | USBFTV6N | USBFTV6N | 5369332 | USBFTV6N | Amphenol PCD USBFTV6N | APC1107-ND | USBFTV6N | 20J4062 |
| Product Name | USB Connectors | USB Connectors | Connectors I/O - Data (USB, IEEE1394, etc), MIL Type/IP Rated Pkg | USB, DVI, HDMI Connector Accessories | USB Connectors | Sealed Usb, 2.0 Type A, Plug, Ip67; Usb Connector Type Amphenol Pcd | ||
| Connector Type | USB | USB | Modular Connector and RJ Connector | USB | USB | USB | USB |