Samtec Inc. USB Connectors USBR-A-S-S-O-VU

Description
Samtec USBR-A-S-S-O-VU USB Connector
Request a Quote Datasheet
Description
Samtec USBR-A-S-S-O-VU USB Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - 1612454 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Connectors
1612454
USB Connectors 1612454
Samtec USBR-A-S-S-O-VU USB Connector

Samtec USBR-A-S-S-O-VU USB Connector

Supplier's Site
USB Connectors - USBR-A-S-S-O-VU - Powell Electronics, Inc.
Swedesboro, NJ, United States
USB Connectors
USBR-A-S-S-O-VU
USB Connectors USBR-A-S-S-O-VU
USB connector

USB connector

Buy Now
Sheung Wan, Hong Kong
USB Connectors
USBR-A-S-S-O-VU
USB Connectors USBR-A-S-S-O-VU
USB Connectors High-Retention USB 2.0 Interface, Type A

USB Connectors High-Retention USB 2.0 Interface, Type A

Buy Now Datasheet
Usb, 2.0 Type A, Rcpt, 4Pos, Th; Usb Connector Type Samtec - 79Y9220 - Newark, An Avnet Company
Chicago, IL, United States
Usb, 2.0 Type A, Rcpt, 4Pos, Th; Usb Connector Type Samtec
79Y9220
Usb, 2.0 Type A, Rcpt, 4Pos, Th; Usb Connector Type Samtec 79Y9220
USB, 2.0 TYPE A, RCPT, 4POS, TH; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions ; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Contact Material:Phosphor Bronze RoHS Compliant: Yes

USB, 2.0 TYPE A, RCPT, 4POS, TH; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1612454 USBR-A-S-S-O-VU USBR-A-S-S-O-VU 79Y9220
Product Name USB Connectors USB Connectors USB Connectors Usb, 2.0 Type A, Rcpt, 4Pos, Th; Usb Connector Type Samtec
Connector Type USB USB USB USB
Gender Male / Plug; Female / Jack Female / Jack
Geometry Right Angle; Right angle Right Angle Right Angle
Unlock Full Specs
to access all available technical data

Similar Products