ITT Cannon D Sub Connectors ZDE9S1AKN-146

Description
ITT Cannon ZDE9S1AKN-146 D-Sub Connector
Request a Quote Datasheet
Description
ITT Cannon ZDE9S1AKN-146 D-Sub Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Connectors - 283440 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
283440
D Sub Connectors 283440
ITT Cannon ZDE9S1AKN-146 D-Sub Connector

ITT Cannon ZDE9S1AKN-146 D-Sub Connector

Supplier's Site
D Sub Connector, Receptacle, 9 Position; No. Of Contacts Itt Cannon - 42M2694 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Receptacle, 9 Position; No. Of Contacts Itt Cannon
42M2694
D Sub Connector, Receptacle, 9 Position; No. Of Contacts Itt Cannon 42M2694
D SUB CONNECTOR, RECEPTACLE, 9 POSITION; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:ZD* Series; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: Yes

D SUB CONNECTOR, RECEPTACLE, 9 POSITION; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:ZD* Series; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 283440 42M2694
Product Name D Sub Connectors D Sub Connector, Receptacle, 9 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 125 Volt L5-30R - L0530C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 30.0 amps
View Details
PCI Express - 10018783-10100RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details