Amphenol Corporation USB Connectors USBFTV71ZN

Description
Field Bus
Request a Quote Datasheet
Description
Field Bus
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - USBFTV71ZN - Powell Electronics, Inc.
Swedesboro, NJ, United States
USB Connectors
USBFTV71ZN
USB Connectors USBFTV71ZN
Field Bus

Field Bus

Buy Now
USB, DVI, HDMI Connector Adapters - APC1860-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Adapters
APC1860-ND
USB, DVI, HDMI Connector Adapters APC1860-ND
Adapter Connector USB-A (USB TYPE-A), Receptacle To USB-A (USB TYPE-A), Receptacle Panel Mount, Bulkhead

Adapter Connector USB-A (USB TYPE-A), Receptacle To USB-A (USB TYPE-A), Receptacle Panel Mount, Bulkhead

Buy Now Datasheet
Sheung Wan, Hong Kong
USB Connectors
USBFTV71ZN
USB Connectors USBFTV71ZN
USB Connectors Jam Nut Rcpt Female USB-A Term

USB Connectors Jam Nut Rcpt Female USB-A Term

Buy Now Datasheet
Usb Connector Type Amphenol Pcd - 68Y9405 - Newark, An Avnet Company
Chicago, IL, United States
Usb Connector Type Amphenol Pcd
68Y9405
Usb Connector Type Amphenol Pcd 68Y9405
USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle, Receptacle; No. of Positions:1 Position; Connector Mounting:Panel Mount; IP Rating:IP68; Product Range:USBF TV Series; Contact Material:Aluminium RoHS Compliant: Yes

USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle, Receptacle; No. of Positions:1 Position; Connector Mounting:Panel Mount; IP Rating:IP68; Product Range:USBF TV Series; Contact Material:Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet
Usb Adapter, 2.0 Type A Rcpt-Rcpt Rohs Compliant Amphenol Socapex - 92AH6195 - Newark, An Avnet Company
Chicago, IL, United States
Usb Adapter, 2.0 Type A Rcpt-Rcpt Rohs Compliant Amphenol Socapex
92AH6195
Usb Adapter, 2.0 Type A Rcpt-Rcpt Rohs Compliant Amphenol Socapex 92AH6195
USB ADAPTER, 2.0 TYPE A RCPT-RCPT ROHS COMPLIANT: YES

USB ADAPTER, 2.0 TYPE A RCPT-RCPT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number USBFTV71ZN APC1860-ND USBFTV71ZN 68Y9405 92AH6195
Product Name USB Connectors USB, DVI, HDMI Connector Adapters USB Connectors Usb Connector Type Amphenol Pcd Usb Adapter, 2.0 Type A Rcpt-Rcpt Rohs Compliant Amphenol Socapex
Connector Type USB USB USB USB USB
Unlock Full Specs
to access all available technical data